ROHM Semiconductor USA, LLC Schottky Diodes & Rectifiers RB160MM-60TR

Description
Schottky barrier diode,60V,1A,SOD123F L
Request a Quote Datasheet
Description
Schottky barrier diode,60V,1A,SOD123F L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1246774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1246774
Schottky Diodes & Rectifiers 1246774
Schottky barrier diode,60V,1A,SOD123F L

Schottky barrier diode,60V,1A,SOD123FL

Supplier's Site
Schottky Diodes & Rectifiers - 1246774P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1246774P
Schottky Diodes & Rectifiers 1246774P
Schottky barrier diode,60V,1A,SOD123F L

Schottky barrier diode,60V,1A,SOD123FL

Supplier's Site
Schottky 60V 1A Diode and Rectifier - 280-RB160MM-60TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-RB160MM-60TR
Schottky 60V 1A Diode and Rectifier 280-RB160MM-60TR
DIODE SCHOTTKY 60V 1A PMDU Product overview: RB160MM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160MM-60TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A PMDU Product overview: RB160MM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160MM-60TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB160MM-60TR - 802238-RB160MM-60TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB160MM-60TR
802238-RB160MM-60TR
Diodes, Rectifiers - Single - RB160MM-60TR 802238-RB160MM-60TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 802238-RB160MM-60TR Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: 150°C (Maximum) Supplier Device Package: PMDU Manufacturer Package: SOD-123F Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 1A Current - Reverse Leakage at Vr: 50μA at 60V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 802238-RB160MM-60TR
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: 150°C (Maximum)
Supplier Device Package: PMDU
Manufacturer Package: SOD-123F
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 1A
Current - Reverse Leakage at Vr: 50μA at 60V

Buy Now
Single Diodes - RB160MM-60TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB160MM-60TR-ND
Single Diodes RB160MM-60TR-ND
Diode Schottky 60V 1A Surface Mount PMDU

Diode Schottky 60V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB160MM-60CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB160MM-60CT-ND
Single Diodes RB160MM-60CT-ND
Diode Schottky 60V 1A Surface Mount PMDU

Diode Schottky 60V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB160MM-60DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB160MM-60DKR-ND
Single Diodes RB160MM-60DKR-ND
Diode Schottky 60V 1A Surface Mount PMDU

Diode Schottky 60V 1A Surface Mount PMDU

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB160MM-60TR
Schottky Diodes & Rectifiers RB160MM-60TR
Schottky Diodes & Rectifiers Diode Schottky 60V 1A 2-Pin

Schottky Diodes & Rectifiers Diode Schottky 60V 1A 2-Pin

Buy Now Datasheet
Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm - 02AC3835 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm
02AC3835
Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm 02AC3835
SCHOTTKY RECT, SINGLE, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB160MM-60TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB160MM-60TR
Discrete Semiconductor Products - Diodes - Rectifiers RB160MM-60TR
DIODE SCHOTTKY 60V 1A PMDU

DIODE SCHOTTKY 60V 1A PMDU

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - RB160MM-60TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB160MM-60TR
Diodes >> Schottky Barrier Diodes (SBD) RB160MM-60TR
60V 550mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

60V 550mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - RB160MM-60TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB160MM-60TR
Single Diodes RB160MM-60TR
DIODE SCHOTTKY 60V 1A PMDU

DIODE SCHOTTKY 60V 1A PMDU

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 1246774 1246774P 280-RB160MM-60TR 802238-RB160MM-60TR RB160MM-60TR-ND RB160MM-60TR 02AC3835 RB160MM-60TR RB160MM-60TR RB160MM-60TR
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 60V 1A Diode and Rectifier Diodes, Rectifiers - Single - RB160MM-60TR Single Diodes Schottky Diodes & Rectifiers Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123fl SOD-123; SOD-123FL Tape & Reel (TR) SOD-123; SOD-123FL-2 SOD-123; SOD-123FL SOD-123 SOD-123; SOD-123F
RoHS Compliant RoHS RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data