ROHM Semiconductor USA, LLC Schottky Barrier Diode RB215T-90

Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Request a Quote Datasheet
Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Barrier Diode - RB215T-90 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB215T-90
Schottky Barrier Diode RB215T-90
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

Supplier's Site Datasheet
Singapore, Singapore
90V 10A Diode and Rectifier
286-RB215T-90
90V 10A Diode and Rectifier 286-RB215T-90
DIODE ARR SCHOTT 90V 10A TO220FN Product overview: RB215T-90 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB215T-90 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 90V 10A TO220FN Product overview: RB215T-90 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB215T-90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - RB215T-90 - 042294-RB215T-90 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB215T-90
042294-RB215T-90
Diodes, Rectifiers - Arrays - RB215T-90 042294-RB215T-90
Manufacturer: Rohm Semiconductor Win Source Part Number: 042294-RB215T-90 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Voltage - Forward (Vf) (Max) @ If: 750mV @ 10A Current - Reverse Leakage @ Vr: 400μA @ 90V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: TO-220FN Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 042294-RB215T-90
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 10A
Current - Reverse Leakage @ Vr: 400μA @ 90V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TO-220FN
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - RB215T-90-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB215T-90-ND
Diode Arrays RB215T-90-ND
Diode Array 1 Pair Common Cathode Schottky 90V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 90V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB215T-90
Schottky Diodes & Rectifiers RB215T-90
Schottky Diodes & Rectifiers SCHOTTKY 90V 20A

Schottky Diodes & Rectifiers SCHOTTKY 90V 20A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB215T-90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB215T-90
Discrete Semiconductor Products - Diodes - Rectifiers RB215T-90
DIODE ARR SCHOTT 90V 10A TO220FN

DIODE ARR SCHOTT 90V 10A TO220FN

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number RB215T-90 286-RB215T-90 042294-RB215T-90 RB215T-90-ND RB215T-90 RB215T-90
Product Name Schottky Barrier Diode 90V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - RB215T-90 Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220AB Bulk TO-220; TO-220FN TO-220; TO-220-3 Full Pack TO-220-FP-3 TO-220
RoHS Compliant RoHS RoHS
VF 0.8000 volts 0.7500 volts 0.7500 volts
IF 10000 mA
VRRM 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54AWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1325PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: TS865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details