ROHM Semiconductor USA, LLC Diode Arrays RB717FT106

Description
Diode Array 1 Pair Common Anode Schottky 40V 30mA Surface Mount SC-70, SOT-323
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Schottky 40V 30mA Surface Mount SC-70, SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - RB717FT106CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB717FT106CT-ND
Diode Arrays RB717FT106CT-ND
Diode Array 1 Pair Common Anode Schottky 40V 30mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 40V 30mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - RB717FT106TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB717FT106TR-ND
Diode Arrays RB717FT106TR-ND
Diode Array 1 Pair Common Anode Schottky 40V 30mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 40V 30mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - RB717FT106DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB717FT106DKR-ND
Diode Arrays RB717FT106DKR-ND
Diode Array 1 Pair Common Anode Schottky 40V 30mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Common Anode Schottky 40V 30mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
40V 30MA Diode and Rectifier - 286-RB717FT106 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 30MA Diode and Rectifier
286-RB717FT106
40V 30MA Diode and Rectifier 286-RB717FT106
DIODE ARR SCHOTT 40V 30MA UMD3 Product overview: RB717FT106 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB717FT106 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 30MA UMD3 Product overview: RB717FT106 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB717FT106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - RB717FT106 - 027171-RB717FT106 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB717FT106
027171-RB717FT106
Diodes, Rectifiers - Arrays - RB717FT106 027171-RB717FT106
Manufacturer: Rohm Semiconductor Win Source Part Number: 027171-RB717FT106 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 1μA @ 10V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 30mA Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD3 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027171-RB717FT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 30mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD3
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB717FT106
Schottky Diodes & Rectifiers RB717FT106
Schottky Diodes & Rectifiers SCHOTTKY 40V 30MA

Schottky Diodes & Rectifiers SCHOTTKY 40V 30MA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB717FT106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB717FT106
Discrete Semiconductor Products - Diodes - Rectifiers RB717FT106
DIODE ARR SCHOTT 40V 30MA UMD3

DIODE ARR SCHOTT 40V 30MA UMD3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number RB717FT106CT-ND 286-RB717FT106 027171-RB717FT106 RB717FT106 RB717FT106
Product Name Diode Arrays 40V 30MA Diode and Rectifier Diodes, Rectifiers - Arrays - RB717FT106 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Package SOT323; SC-70, SOT-323 Tape & Reel (TR) UMD3
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data