ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB162MM-60TR RB162MM-60TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891215-RB162MM-60TR Features: Diode Schottky 60 V 1A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: RB162 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB162MM-60CT, RB162MM-60DKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891215-RB162MM-60TR Features: Diode Schottky 60 V 1A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: RB162 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB162MM-60CT, RB162MM-60DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB162MM-60TR - 891215-RB162MM-60TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB162MM-60TR
891215-RB162MM-60TR
Diodes, Rectifiers - Single - RB162MM-60TR 891215-RB162MM-60TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891215-RB162MM-60TR Features: Diode Schottky 60 V 1A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: RB162 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB162MM-60CT, RB162MM-60DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891215-RB162MM-60TR
Features: Diode Schottky 60 V 1A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB162
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB162MM-60CT, RB162MM-60DKR

Buy Now Datasheet
Single Diodes - RB162MM-60DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB162MM-60DKR-ND
Single Diodes RB162MM-60DKR-ND
Diode Schottky 60V 1A Surface Mount PMDU

Diode Schottky 60V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB162MM-60TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB162MM-60TR-ND
Single Diodes RB162MM-60TR-ND
Diode Schottky 60V 1A Surface Mount PMDU

Diode Schottky 60V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB162MM-60CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB162MM-60CT-ND
Single Diodes RB162MM-60CT-ND
Diode Schottky 60V 1A Surface Mount PMDU

Diode Schottky 60V 1A Surface Mount PMDU

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-RB162MM-60TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-RB162MM-60TR
Schottky 60V 1A Diode and Rectifier 280-RB162MM-60TR
DIODE SCHOTTKY 60V 1A PMDU Product overview: RB162MM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162MM-60TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A PMDU Product overview: RB162MM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162MM-60TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB162MM-60TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB162MM-60TR
Discrete Semiconductor Products - Diodes - Rectifiers RB162MM-60TR
DIODE SCHOTTKY 60V 1A PMDU

DIODE SCHOTTKY 60V 1A PMDU

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - RB162MM-60TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB162MM-60TR
Diodes >> Schottky Barrier Diodes (SBD) RB162MM-60TR
60V 1A 650mV@1A SOD-123F Schottky Barrier Diodes (SBD) ROHS

60V 1A 650mV@1A SOD-123F Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB162MM-60TR
Schottky Diodes & Rectifiers RB162MM-60TR
Schottky Diodes & Rectifiers Diode Schottky 40V 1A 2-Pin

Schottky Diodes & Rectifiers Diode Schottky 40V 1A 2-Pin

Buy Now Datasheet
Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm - 72AC6598 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm
72AC6598
Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm 72AC6598
SCHOTTKY RECT, SINGLE, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - RB162MM-60TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB162MM-60TR
Single Diodes RB162MM-60TR
DIODE SCHOTTKY 60V 1A PMDU

DIODE SCHOTTKY 60V 1A PMDU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 891215-RB162MM-60TR RB162MM-60DKR-ND 280-RB162MM-60TR RB162MM-60TR RB162MM-60TR RB162MM-60TR 72AC6598 RB162MM-60TR
Product Name Diodes, Rectifiers - Single - RB162MM-60TR Single Diodes Schottky 60V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Schottky Rect, Single, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm Single Diodes
Package PMDU Tape & Reel (TR) SOD-123 SOD-123; SOD-123FL-2 SOD-123; SOD-123FL SOD-123; SOD-123F
Tj 150 C (302 F) 150 C (302 F)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data