RF Diode Schottky - 1 Pair Series Connection 5V 10mA EMD3
RF Diode Schottky - 1 Pair Series Connection 5V 10mA EMD3
RF Diode Schottky - 1 Pair Series Connection 5V 10mA EMD3
5V, 10mA, Auto Schottky Diode
5V, 10mA, Auto Schottky Diode
5V, 10mA, Auto Schottky Diode
5V, 10MA, SERIES CONNECTION, AUT
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 846-RB876WFHTLTR-ND | 2224357 | RB876WFHTL |
| Product Name | RF Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | Schottky | ||
| Package | SOT416; SC-75, SOT-416 | SOT416; SOT-416 | EMD3 |
| VR | 5 volts |