ROHM Semiconductor USA, LLC Schottky 30V 200MA Diode and Rectifier RB531SM-30FHT2R

Description
DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB531SM-30FHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB531SM-30FHT2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB531SM-30FHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB531SM-30FHT2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 200MA Diode and Rectifier - 280-RB531SM-30FHT2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-RB531SM-30FHT2R
Schottky 30V 200MA Diode and Rectifier 280-RB531SM-30FHT2R
DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB531SM-30FHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB531SM-30FHT2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB531SM-30FHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB531SM-30FHT2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB531SM-30FHT2RCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount EMD2

Diode Schottky 30V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB531SM-30FHT2RTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount EMD2

Diode Schottky 30V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB531SM-30FHT2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount EMD2

Diode Schottky 30V 200mA Surface Mount EMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1087648-RB531SM-30FHT2R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1087648-RB531SM-30FHT2R
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1087648-RB531SM-30FHT2R
Win Source Part Number: 1087648-RB531SM-30FH T2R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 350 mV @ 10 mA Current - Reverse Leakage @ Vr: 10 µA @ 10 V Operating Temperature - Junction: 125°C (Max) Package / Case: SC-79, SOD-523 Supplier Device Package: EMD2 Alternative Parts (Cross-Reference): RB531SM-30FHT2RRB531 SM30FHT2R; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: RB531SM-30FHT2RTR,RB 531SM-30FHT2RDKR,RB5 31SM-30FHT2RCT Base Product Number: RB531

Win Source Part Number: 1087648-RB531SM-30FHT2R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 350 mV @ 10 mA
Current - Reverse Leakage @ Vr: 10 µA @ 10 V
Operating Temperature - Junction: 125°C (Max)
Package / Case: SC-79, SOD-523
Supplier Device Package: EMD2
Alternative Parts (Cross-Reference): RB531SM-30FHT2RRB531SM30FHT2R;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: RB531SM-30FHT2RTR,RB531SM-30FHT2RDKR,RB531SM-30FHT2RCT
Base Product Number: RB531

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2159859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159859
Schottky Diodes & Rectifiers 2159859
ROHM RB531SM-30FHT2R Diode

ROHM RB531SM-30FHT2R Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159860
Schottky Diodes & Rectifiers 2159860
ROHM RB531SM-30FHT2R Diode

ROHM RB531SM-30FHT2R Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159860P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159860P
Schottky Diodes & Rectifiers 2159860P
ROHM RB531SM-30FHT2R Diode

ROHM RB531SM-30FHT2R Diode

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB531SM-30FHT2R
Schottky Diodes & Rectifiers RB531SM-30FHT2R
Schottky Diodes & Rectifiers 0.2A IO; 0.35V VF SOD-523; EMD2

Schottky Diodes & Rectifiers 0.2A IO; 0.35V VF SOD-523; EMD2

Buy Now Datasheet
Schottky Rectifier, Aec-Q101, 0.2A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3867 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Aec-Q101, 0.2A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3867
Schottky Rectifier, Aec-Q101, 0.2A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3867
SCHOTTKY RECTIFIER, AEC-Q101, 0.2A, 30V; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Diode Configuration:Single ; Diode Case Style:SOD-523; No. of Pins:2Pins; Forward Voltage VF Max:350mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, AEC-Q101, 0.2A, 30V; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Diode Configuration:Single; Diode Case Style:SOD-523; No. of Pins:2Pins; Forward Voltage VF Max:350mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB531SM-30FHT2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB531SM-30FHT2R
Discrete Semiconductor Products - Diodes - Rectifiers RB531SM-30FHT2R
DIODE SCHOTTKY 30V 200MA EMD2

DIODE SCHOTTKY 30V 200MA EMD2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number 280-RB531SM-30FHT2R RB531SM-30FHT2RCT-ND 1087648-RB531SM-30FHT2R 2159859 2159860P RB531SM-30FHT2R 92Y3867 RB531SM-30FHT2R
Product Name Schottky 30V 200MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, Aec-Q101, 0.2A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; Sod-523 SOD-523; SOD-523 SOD-523; SOD-523-2 SOD-523; SOD-523
RoHS Compliant RoHS RoHS RoHS RoHS
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
VF 0.3500 volts 0.3500 volts 0.3500 volts
Unlock Full Specs
to access all available technical data