Diode Schottky 40V 100mA Surface Mount UMD2
Diode Schottky 40V 100mA Surface Mount UMD2
Diode Schottky 40V 100mA Surface Mount UMD2
DIODE, SCHOTTKY, AEC-Q101, 45V, SOD323FL; Diode Configuration:Single
Schottky Diodes & Rectifiers 40V Vr; 0.1A IO SOD-323FL; UMD2
DIODE SCHOTTKY 40V 100MA UMD2
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | RB500VM-40FHTE-17TR-ND | 2643780P | 28AC1522 | RB500VM-40FHTE-17 | RB500VM-40FHTE-17 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Diode, Schottky, Aec-Q101, 45V, Sod323Fl; Diode Configuration Rohm | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | ||||
| Package | SOD-323; SOD-323FL | SOD-323; SOD-323FL-2 | |||
| RoHS Compliant | RoHS | RoHS |