DIODE SCHOTTKY 30V 100MA UMD2 Product overview: RB511VM-30FHTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB511VM-30FHTE-1
Diode Schottky 30V 100mA Surface Mount UMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325606-RB511VM-30FH
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 370 mV @ 10 mA
Current - Reverse Leakage @ Vr: 7 µA @ 10 V
Operating Temperature - Junction: 125°C (Max)
Supplier Device Package: UMD2
Case / Package: SC-90, SOD-323F
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: RB511VM-30FHTE-17DKR
Base Product Number: RB511
RoHS Status: ROHS3 Compliant
SCHOTTKY RECTIFIER, AEC-Q101, 0.1A, 30V; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Diode Configuration:Single
DIODE SCHOTTKY 30V 100MA UMD2
Schottky Diodes & Rectifiers 30V Vr; 0.1A IO SOD-323FL; UMD2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-RB511VM-30FHTE-17 | RB511VM-30FHTE-17TR-ND | 1325606-RB511VM-30FHTE-17 | 92Y3853 | RB511VM-30FHTE-17 | RB511VM-30FHTE-17 |
| Product Name | Schottky 30V 100MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Rectifier, Aec-Q101, 0.1A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323FL | SOD-323; SOD-323FL-2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | |||
| VF | 0.3700 volts | 0.3700 volts | 0.3700 volts |