ROHM Semiconductor USA, LLC Schottky Rectifier, Aec-Q101, 0.5A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm RB551VM-30FHTE-17

Description
SCHOTTKY RECTIFIER, AEC-Q101, 0.5A, 30V; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):500mA; Diode Configuration:Single ; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:470mV; Forward Surge RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, AEC-Q101, 0.5A, 30V; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):500mA; Diode Configuration:Single ; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:470mV; Forward Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, Aec-Q101, 0.5A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3879 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Aec-Q101, 0.5A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3879
Schottky Rectifier, Aec-Q101, 0.5A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3879
SCHOTTKY RECTIFIER, AEC-Q101, 0.5A, 30V; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):500mA; Diode Configuration:Single ; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:470mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, AEC-Q101, 0.5A, 30V; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):500mA; Diode Configuration:Single; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:470mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 92Y3879
Product Name Schottky Rectifier, Aec-Q101, 0.5A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

200V 250MA SOT23 Diode and Rectifier - 280-BAS21E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
High Voltage Power Rectifiers - HRS2HVM7.5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details
Diode Arrays - 1727-BAV23CVLTR-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details