Win Source Part Number: 970169-RB520VM-30FHT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 10 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-90, SOD-323F
Supplier Device Package: UMD2
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: RB520VM-30FHTE-17TR,
Base Product Number: RB520
Product Status: Not For New Designs
Diode Schottky 30V 200mA Surface Mount UMD2
Diode Schottky 30V 200mA Surface Mount UMD2
Diode Schottky 30V 200mA Surface Mount UMD2
DIODE SCHOTTKY 30V 200MA UMD2 Product overview: RB520VM-30FHTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520VM-30FHTE-1
SCHOTTKY RECTIFIER, AEC-Q101, 0.2A, 30V; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Diode Configuration:Single
DIODE SCHOTTKY 30V 200MA UMD2
Schottky Diodes & Rectifiers 30V Vr; 0.2A IO SOD-323FL; UMD2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 970169-RB520VM-30FHTE-17 | RB520VM-30FHTE-17TR-ND | 280-RB520VM-30FHTE-17 | 92Y3857 | RB520VM-30FHTE-17 | RB520VM-30FHTE-17 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 30V 200MA Diode and Rectifier | Schottky Rectifier, Aec-Q101, 0.2A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | SOD-323; SC-90, SOD-323F | Tape & Reel (TR) | SOD-323; SOD-323FL | SOD-323; SOD-323FL-2 | ||
| VF | 0.5800 volts | 0.5100 volts | 0.5800 volts | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| RoHS Compliant | RoHS | RoHS |