ROHM Semiconductor USA, LLC Single Diodes RB520CS-30T2RA

Description
Diode Schottky 30V 100mA Surface Mount VMN2
Request a Quote Datasheet
Description
Diode Schottky 30V 100mA Surface Mount VMN2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB520CS-30T2RATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB520CS-30T2RATR-ND
Single Diodes RB520CS-30T2RATR-ND
Diode Schottky 30V 100mA Surface Mount VMN2

Diode Schottky 30V 100mA Surface Mount VMN2

Buy Now Datasheet
Schottky 30V 100MA Diode and Rectifier - 280-RB520CS-30T2RA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-RB520CS-30T2RA
Schottky 30V 100MA Diode and Rectifier 280-RB520CS-30T2RA
DIODE SCHOTTKY 30V 100MA VMN2 Product overview: RB520CS-30T2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520CS-30T2RA can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA VMN2 Product overview: RB520CS-30T2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520CS-30T2RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB520CS-30T2RA - 103208-RB520CS-30T2RA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB520CS-30T2RA
103208-RB520CS-30T2RA
Diodes, Rectifiers - Single - RB520CS-30T2RA 103208-RB520CS-30T2RA
Manufacturer: Rohm Semiconductor Win Source Part Number: 103208-RB520CS-30T2R A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 10V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: VMN2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 103208-RB520CS-30T2RA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 10V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: VMN2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB520CS-30T2RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB520CS-30T2RA
Discrete Semiconductor Products - Diodes - Rectifiers RB520CS-30T2RA
DIODE SCHOTTKY 30V 100MA VMN2

DIODE SCHOTTKY 30V 100MA VMN2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB520CS-30T2RA
Schottky Diodes & Rectifiers RB520CS-30T2RA
Schottky Diodes & Rectifiers Diode Switching 80V 0.3A 3-Pin

Schottky Diodes & Rectifiers Diode Switching 80V 0.3A 3-Pin

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number RB520CS-30T2RATR-ND 280-RB520CS-30T2RA 103208-RB520CS-30T2RA RB520CS-30T2RA RB520CS-30T2RA
Product Name Single Diodes Schottky 30V 100MA Diode and Rectifier Diodes, Rectifiers - Single - RB520CS-30T2RA Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data