ROHM Semiconductor USA, LLC Single Diodes RB521ES-30T15R

Description
Diode Schottky 30V 100mA Surface Mount SMD0603
Request a Quote Datasheet
Description
Diode Schottky 30V 100mA Surface Mount SMD0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB521ES-30T15RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB521ES-30T15RTR-ND
Single Diodes RB521ES-30T15RTR-ND
Diode Schottky 30V 100mA Surface Mount SMD0603

Diode Schottky 30V 100mA Surface Mount SMD0603

Buy Now Datasheet
Schottky 30V 100MA Diode and Rectifier - 280-RB521ES-30T15R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-RB521ES-30T15R
Schottky 30V 100MA Diode and Rectifier 280-RB521ES-30T15R
DIODE SCHOTTKY 30V 100MA SMD0603 Product overview: RB521ES-30T15R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521ES-30T15R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA SMD0603 Product overview: RB521ES-30T15R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521ES-30T15R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB521ES-30T15R - 1091442-RB521ES-30T15R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB521ES-30T15R
1091442-RB521ES-30T15R
Diodes, Rectifiers - Single - RB521ES-30T15R 1091442-RB521ES-30T15R
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091442-RB521ES-30T1 5R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 370mV @ 10mA Current - Reverse Leakage @ Vr: 7μA @ 10V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: SMD0603 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091442-RB521ES-30T15R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 370mV @ 10mA
Current - Reverse Leakage @ Vr: 7μA @ 10V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: SMD0603
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB521ES-30T15R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB521ES-30T15R
Discrete Semiconductor Products - Diodes - Rectifiers RB521ES-30T15R
DIODE SCHOTTKY 30V 100MA SMD0603

DIODE SCHOTTKY 30V 100MA SMD0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number RB521ES-30T15RTR-ND 280-RB521ES-30T15R 1091442-RB521ES-30T15R RB521ES-30T15R
Product Name Single Diodes Schottky 30V 100MA Diode and Rectifier Diodes, Rectifiers - Single - RB521ES-30T15R Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data