DIODE ARR SCHOTT 40V 100MA UMD4 Product overview: RB480KTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB480KTL can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Schottky 40V 100mA Surface Mount SC-82A, SOT-343
Diode Array 2 Independent Schottky 40V 100mA Surface Mount SC-82A, SOT-343
Diode Array 2 Independent Schottky 40V 100mA Surface Mount SC-82A, SOT-343
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027130-RB480KTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 100mA
Current - Reverse Leakage @ Vr: 5μA @ 40V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD4
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 40V 100MA UMD4
DIODE ARRAY, SCHOTTKY, SOT-343; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):100mA; Forward Voltage VF Max:600mV; Forward Surge Current Ifsm Max:1A; Operating Temperature RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 40V UMD4
Schottky Diodes & Rectifiers SCHOTTKY 45V 0.1A SOT-343
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes |
| Product Number | 286-RB480KTL | RB480KTLCT-ND | 027130-RB480KTL | RB480KTL | 74M4189 | RB480KTL | RB480KTL |
| Product Name | 40V 100MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - RB480KTL | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Array, Schottky, Sot-343; Diode Configuration Rohm | Diode Arrays | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SOT343; SC-82A, SOT-343 | UMD4 | SOT343; SC-82A, SOT-343 | SOT-343-4 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | ||||
| Diode Type | Schottky; Schottky | Schottky | Schottky | ||||
| Life Cycle Stage | Active | Active |