ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB168M-40TR RB168M-40TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091425-RB168M-40TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 650mV @ 1A Current - Reverse Leakage @ Vr: 550nA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PMDU Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091425-RB168M-40TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 650mV @ 1A Current - Reverse Leakage @ Vr: 550nA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PMDU Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB168M-40TR - 1091425-RB168M-40TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB168M-40TR
1091425-RB168M-40TR
Diodes, Rectifiers - Single - RB168M-40TR 1091425-RB168M-40TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091425-RB168M-40TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 650mV @ 1A Current - Reverse Leakage @ Vr: 550nA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PMDU Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive, Computers & Computer Peripherals

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091425-RB168M-40TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 650mV @ 1A
Current - Reverse Leakage @ Vr: 550nA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive, Computers & Computer Peripherals

Buy Now Datasheet
Single Diodes - RB168M-40TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB168M-40TR-ND
Single Diodes RB168M-40TR-ND
Diode Schottky 40V 1A Surface Mount PMDU

Diode Schottky 40V 1A Surface Mount PMDU

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-RB168M-40TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-RB168M-40TR
Schottky 40V 1A Diode and Rectifier 280-RB168M-40TR
DIODE SCHOTTKY 40V 1A PMDU Product overview: RB168M-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168M-40TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A PMDU Product overview: RB168M-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168M-40TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB168M-40TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB168M-40TR
Single Diodes RB168M-40TR
DIODE SCHOTTKY 40V 1A PMDU

DIODE SCHOTTKY 40V 1A PMDU

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB168M-40TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB168M-40TR
Discrete Semiconductor Products - Diodes - Rectifiers RB168M-40TR
DIODE SCHOTTKY 40V 1A PMDU

DIODE SCHOTTKY 40V 1A PMDU

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB168M-40TR
Schottky Diodes & Rectifiers RB168M-40TR
Schottky Diodes & Rectifiers DIODESCHOTTKY 40V1A

Schottky Diodes & Rectifiers DIODESCHOTTKY 40V1A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 1091425-RB168M-40TR RB168M-40TR-ND 280-RB168M-40TR RB168M-40TR RB168M-40TR RB168M-40TR
Product Name Diodes, Rectifiers - Single - RB168M-40TR Single Diodes Schottky 40V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Life Cycle Stage Declining; Not For New Designs Active
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0604 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT720,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers