ROHM Semiconductor USA, LLC Single Diodes RB541VM-30FHTE-17

Description
Diode Schottky 30V 200mA Surface Mount UMD2
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA Surface Mount UMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB541VM-30FHTE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount UMD2

Diode Schottky 30V 200mA Surface Mount UMD2

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB541VM-30FHTE-17
Schottky Diodes & Rectifiers RB541VM-30FHTE-17
Schottky Diodes & Rectifiers 30V Vr; 0.2A IO SOD-323FL; UMD2

Schottky Diodes & Rectifiers 30V Vr; 0.2A IO SOD-323FL; UMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB541VM-30FHTE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB541VM-30FHTE-17
Discrete Semiconductor Products - Diodes - Rectifiers RB541VM-30FHTE-17
DIODE SCHOTTKY 30V 200MA UMD2

DIODE SCHOTTKY 30V 200MA UMD2

Supplier's Site
Schottky Rectifier, Aec-Q101, 0.2A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3874 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Aec-Q101, 0.2A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3874
Schottky Rectifier, Aec-Q101, 0.2A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3874
SCHOTTKY RECTIFIER, AEC-Q101, 0.2A, 30V; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Diode Configuration:Single ; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:640mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, AEC-Q101, 0.2A, 30V; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Diode Configuration:Single; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Forward Voltage VF Max:640mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number RB541VM-30FHTE-17TR-ND RB541VM-30FHTE-17 RB541VM-30FHTE-17 92Y3874
Product Name Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Aec-Q101, 0.2A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm
Tj 125 C (257 F)
Package SOD-323; SOD-323FL-2 SOD-323; SOD-323FL
Life Cycle Stage Removed
VF 0.6400 volts 0.6400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose quadruple Schottky diode - BAS70XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diode - 1N5553 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details