ROHM Semiconductor USA, LLC Single Diodes RB530S-30TE61

Description
Diode Schottky 30V 100mA Surface Mount EMD2
Request a Quote Datasheet
Description
Diode Schottky 30V 100mA Surface Mount EMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB530S-30TE61TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB530S-30TE61TR-ND
Single Diodes RB530S-30TE61TR-ND
Diode Schottky 30V 100mA Surface Mount EMD2

Diode Schottky 30V 100mA Surface Mount EMD2

Buy Now Datasheet
Diodes, Rectifiers - Single - RB530S-30TE61 - 027156-RB530S-30TE61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB530S-30TE61
027156-RB530S-30TE61
Diodes, Rectifiers - Single - RB530S-30TE61 027156-RB530S-30TE61
Manufacturer: Rohm Semiconductor Win Source Part Number: 027156-RB530S-30TE61 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 10V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: EMD2 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027156-RB530S-30TE61
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 10V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: EMD2
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 100MA Diode and Rectifier - 280-RB530S-30TE61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-RB530S-30TE61
Schottky 30V 100MA Diode and Rectifier 280-RB530S-30TE61
DIODE SCHOTTKY 30V 100MA EMD2 Product overview: RB530S-30TE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB530S-30TE61 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA EMD2 Product overview: RB530S-30TE61 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB530S-30TE61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB530S-30TE61
Schottky Diodes & Rectifiers RB530S-30TE61
Schottky Diodes & Rectifiers SCHOTTY 30V .1A

Schottky Diodes & Rectifiers SCHOTTY 30V .1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB530S-30TE61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB530S-30TE61
Discrete Semiconductor Products - Diodes - Rectifiers RB530S-30TE61
DIODE SCHOTTKY 30V 100MA EMD2

DIODE SCHOTTKY 30V 100MA EMD2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number RB530S-30TE61TR-ND 027156-RB530S-30TE61 280-RB530S-30TE61 RB530S-30TE61 RB530S-30TE61
Product Name Single Diodes Diodes, Rectifiers - Single - RB530S-30TE61 Schottky 30V 100MA Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCHJ15K - Micross Components, Inc.
Specs
IFSM 25 amps
IF 50 mA
trr 2500 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
RF Diodes - 1727-5439-6-ND - DigiKey
Specs
Configuration Single
Diode Type Schottky
Package SOT-563, SOT-666
View Details
4 suppliers
PIN Diodes - 2591392 - RS Components, Ltd.
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
RoHS Compliant RoHS
View Details
7 suppliers