ROHM Semiconductor USA, LLC Automotive Schottky 0.1A Diode and Rectifier RB557WFHTL

Description
Diode Schottky 0.1A Automotive 3-Pin EMD T/R Product overview: RB557WFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB557WFHTL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 0.1A Automotive 3-Pin EMD T/R Product overview: RB557WFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB557WFHTL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 0.1A Diode and Rectifier - 280-RB557WFHTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 0.1A Diode and Rectifier
280-RB557WFHTL
Automotive Schottky 0.1A Diode and Rectifier 280-RB557WFHTL
Diode Schottky 0.1A Automotive 3-Pin EMD T/R Product overview: RB557WFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB557WFHTL can be used for catalog matching and distributor lookup.

Diode Schottky 0.1A Automotive 3-Pin EMD T/R Product overview: RB557WFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB557WFHTL can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes - RB557WFHTL - 1087652-RB557WFHTL - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - RB557WFHTL
1087652-RB557WFHTL
Schottky Diodes - RB557WFHTL 1087652-RB557WFHTL
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087652-RB557WFHTL Packaging: Cut Tape Number of Terminals: 3 Mounting: SMD (SMT) Forward Voltage: 490 mV Forward Current: 100 mA Number of Pins: 3 Categories: Schottky Diodes Case / Package: SOT-416 Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant REACH SVHC: Unknown Element Configuration: Common Anode Max Forward Surge Current (Ifsm): 500 mA

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087652-RB557WFHTL
Packaging: Cut Tape
Number of Terminals: 3
Mounting: SMD (SMT)
Forward Voltage: 490 mV
Forward Current: 100 mA
Number of Pins: 3
Categories: Schottky Diodes
Case / Package: SOT-416
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
REACH SVHC: Unknown
Element Configuration: Common Anode
Max Forward Surge Current (Ifsm): 500 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-RB557WFHTL 1087652-RB557WFHTL
Product Name Automotive Schottky 0.1A Diode and Rectifier Schottky Diodes - RB557WFHTL
Package Cut Tape SOT416; SOT-416
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219596 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5554 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Schottky barrier diode - 1PS74SB23-QZ - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details