DIODE SCHOTTKY 30V 100MA VMD2 Product overview: RB520G-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520G-30T2R can be used for catalog matching and distributor lookup.
Diode Schottky 30V 100mA Surface Mount VMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027142-RB520G-30T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 10V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: VMD2
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 30V 100MA VMD2
Schottky Diodes & Rectifiers SCHOTTKY 30V 100MA
DIODE SCHOTTKY 30V 100MA VMD2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-RB520G-30T2R | RB520G-30T2RTR-ND | 027142-RB520G-30T2R | RB520G-30T2R | RB520G-30T2R | RB520G-30T2R |
| Product Name | Schottky 30V 100MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RB520G-30T2R | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | VMD2 | VMD-2 | SOD-723 |