ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Diodes - Rectifiers - Single RBR1LAM40ATFTR

Description
Win Source Part Number: 1087682-RBR1LAM40ATF TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Current - Reverse Leakage @ Vr: 50 µA @ 40 V Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-128 Supplier Device Package: PMDTM ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: RBR1LAM40ATFCT,RBR1L AM40ATFDKR Base Product Number: RBR1LAM40
Request a Quote Datasheet
Description
Win Source Part Number: 1087682-RBR1LAM40ATF TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Current - Reverse Leakage @ Vr: 50 µA @ 40 V Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-128 Supplier Device Package: PMDTM ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: RBR1LAM40ATFCT,RBR1L AM40ATFDKR Base Product Number: RBR1LAM40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1087682-RBR1LAM40ATFTR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1087682-RBR1LAM40ATFTR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1087682-RBR1LAM40ATFTR
Win Source Part Number: 1087682-RBR1LAM40ATF TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Current - Reverse Leakage @ Vr: 50 µA @ 40 V Operating Temperature - Junction: 150°C (Max) Package / Case: SOD-128 Supplier Device Package: PMDTM ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: RBR1LAM40ATFCT,RBR1L AM40ATFDKR Base Product Number: RBR1LAM40

Win Source Part Number: 1087682-RBR1LAM40ATFTR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 50 µA @ 40 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-128
Supplier Device Package: PMDTM
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RBR1LAM40ATFCT,RBR1LAM40ATFDKR
Base Product Number: RBR1LAM40

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-RBR1LAM40ATFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-RBR1LAM40ATFTR
Schottky 40V 1A Diode and Rectifier 280-RBR1LAM40ATFTR
DIODE SCHOTTKY 40V 1A PMDTM Product overview: RBR1LAM40ATFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR1LAM40ATFTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A PMDTM Product overview: RBR1LAM40ATFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR1LAM40ATFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RBR1LAM40ATFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR1LAM40ATFTR-ND
Single Diodes RBR1LAM40ATFTR-ND
Diode Schottky 40V 1A Surface Mount PMDTM

Diode Schottky 40V 1A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RBR1LAM40ATFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR1LAM40ATFCT-ND
Single Diodes RBR1LAM40ATFCT-ND
Diode Schottky 40V 1A Surface Mount PMDTM

Diode Schottky 40V 1A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RBR1LAM40ATFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RBR1LAM40ATFDKR-ND
Single Diodes RBR1LAM40ATFDKR-ND
Diode Schottky 40V 1A Surface Mount PMDTM

Diode Schottky 40V 1A Surface Mount PMDTM

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBR1LAM40ATFTR
Schottky Diodes & Rectifiers RBR1LAM40ATFTR
Schottky Diodes & Rectifiers 40V VR 1A 0.52V VF PMDTM; SOD-128

Schottky Diodes & Rectifiers 40V VR 1A 0.52V VF PMDTM; SOD-128

Buy Now Datasheet
Schottky Rect, Aec-Q101, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm - 28AC1426 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm
28AC1426
Schottky Rect, Aec-Q101, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm 28AC1426
SCHOTTKY RECT, AEC-Q101, 40V, SOD-128; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:520mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 40V, SOD-128; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-128; No. of Pins:2Pins; Forward Voltage VF Max:520mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBR1LAM40ATFTR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBR1LAM40ATFTR
Discrete Semiconductor Products - Diodes - Rectifiers RBR1LAM40ATFTR
DIODE SCHOTTKY 40V 1A PMDTM

DIODE SCHOTTKY 40V 1A PMDTM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 1087682-RBR1LAM40ATFTR 280-RBR1LAM40ATFTR RBR1LAM40ATFTR-ND RBR1LAM40ATFTR 28AC1426 RBR1LAM40ATFTR
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 40V 1A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Rect, Aec-Q101, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-128 Tape & Reel (TR) SOD-128-2 SOD-128
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data