ROHM Semiconductor USA, LLC Schottky 5V 10MA Diode and Rectifier RB886CST2R

Description
DIODE SCHOTTKY 5V 10MA VMN2 Product overview: RB886CST2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5V, 10MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5V, 10MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RB886CST2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 5V 10MA VMN2 Product overview: RB886CST2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5V, 10MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5V, 10MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RB886CST2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 5V 10MA Diode and Rectifier - 284-RB886CST2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 5V 10MA Diode and Rectifier
284-RB886CST2R
Schottky 5V 10MA Diode and Rectifier 284-RB886CST2R
DIODE SCHOTTKY 5V 10MA VMN2 Product overview: RB886CST2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5V, 10MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5V, 10MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RB886CST2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 5V 10MA VMN2 Product overview: RB886CST2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5V, 10MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5V, 10MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-RB886CST2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 846-RB886CST2RCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 5V 10mA (DC) Surface Mount VMN2

Diode Schottky 5V 10mA (DC) Surface Mount VMN2

Buy Now Datasheet
RF Diodes - 846-RB886CST2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 5V 10mA (DC) Surface Mount VMN2

Diode Schottky 5V 10mA (DC) Surface Mount VMN2

Buy Now Datasheet
RF Diodes - 846-RB886CST2RTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 5V 10mA (DC) Surface Mount VMN2

Diode Schottky 5V 10mA (DC) Surface Mount VMN2

Buy Now Datasheet
Diodes, Rectifiers - Single - RB886CST2R - 1091460-RB886CST2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB886CST2R
1091460-RB886CST2R
Diodes, Rectifiers - Single - RB886CST2R 1091460-RB886CST2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091460-RB886CST2R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 5V Current - Average Rectified (Io): 10mA (DC) Voltage - Forward (Vf) (Max) @ If: 350mV @ 1mA Current - Reverse Leakage @ Vr: 120μA @ 5V Capacitance @ Vr, F: 0.8pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: VMN2 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091460-RB886CST2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 5V
Current - Average Rectified (Io): 10mA (DC)
Voltage - Forward (Vf) (Max) @ If: 350mV @ 1mA
Current - Reverse Leakage @ Vr: 120μA @ 5V
Capacitance @ Vr, F: 0.8pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: VMN2
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - RB886CST2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
RB886CST2R
Discrete Semiconductor Products - Diodes - RF Diodes RB886CST2R
DIODE SCHOTTKY 5V 10MA VMN2

DIODE SCHOTTKY 5V 10MA VMN2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB886CST2R
Schottky Diodes & Rectifiers RB886CST2R
Schottky Diodes & Rectifiers Diode; schottky detection; 5V

Schottky Diodes & Rectifiers Diode; schottky detection; 5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers RF Diodes Schottky Diodes RF Diodes Schottky Diodes
Product Number 284-RB886CST2R 846-RB886CST2RCT-ND 1091460-RB886CST2R RB886CST2R RB886CST2R
Product Name Schottky 5V 10MA Diode and Rectifier RF Diodes Diodes, Rectifiers - Single - RB886CST2R Discrete Semiconductor Products - Diodes - RF Diodes Schottky Diodes & Rectifiers
Package Tape & Reel (TR) 2-SMD, Flat Leads VMN2 VMN2 VMN-2
RoHS Compliant RoHS
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F) 125 C (257 F)
Configuration Single
Diode Type Schottky
Unlock Full Specs
to access all available technical data