Manufacturer: Rohm Semiconductor
Win Source Part Number: 042295-RB225NS-40TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: LPDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Diode Array 1 Pair Common Cathode Schottky 40V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 40V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 40V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY SCHOTT 40V 15A LPDS Product overview: RB225NS-40TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB225NS-40TL can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTT 40V 15A LPDS
40V Dual Common Cathode 30A 530mV@15A TO-263-3 Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers DIODE SCHOTTKY 110V 30A 3PIN 3+TAB
DIODE ARRAY SCHOTTKY 40V LPDS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Diode Arrays |
| Product Number | 042295-RB225NS-40TL | RB225NS-40TLTR-ND | 286-RB225NS-40TL | RB225NS-40TL | RB225NS-40TL | RB225NS-40TL | RB225NS-40TL |
| Product Name | Diodes, Rectifiers - Arrays - RB225NS-40TL | Diode Arrays | 40V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | |||||
| VF | 0.5500 volts | 0.5500 volts | 0.5300 volts | 0.5500 volts | |||
| VR | 40 volts | 40 volts | |||||
| IR | 0.5000 mA | 0.5000 mA |