ROHM Semiconductor USA, LLC Diodes, Rectifiers - Arrays - RB851YXNT2R RB851YXNT2R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891256-RB851YXNT2R Features: Diode Array 2 Independent Schottky 3 V 30mA (DC) Surface Mount SC-75-4, SOT-543 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-75-4, SOT-543 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: EMD4 ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891256-RB851YXNT2R Features: Diode Array 2 Independent Schottky 3 V 30mA (DC) Surface Mount SC-75-4, SOT-543 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-75-4, SOT-543 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: EMD4 ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - RB851YXNT2R - 891256-RB851YXNT2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB851YXNT2R
891256-RB851YXNT2R
Diodes, Rectifiers - Arrays - RB851YXNT2R 891256-RB851YXNT2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 891256-RB851YXNT2R Features: Diode Array 2 Independent Schottky 3 V 30mA (DC) Surface Mount SC-75-4, SOT-543 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-75-4, SOT-543 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: EMD4 ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891256-RB851YXNT2R
Features: Diode Array 2 Independent Schottky 3 V 30mA (DC) Surface Mount SC-75-4, SOT-543
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: SC-75-4, SOT-543
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: EMD4
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Schottky SMD Diode and Rectifier - 286-RB851YXNT2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD Diode and Rectifier
286-RB851YXNT2R
Schottky SMD Diode and Rectifier 286-RB851YXNT2R
DIODE SCHOTTKY EMD4 SMD Product overview: RB851YXNT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB851YXNT2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY EMD4 SMD Product overview: RB851YXNT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB851YXNT2R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 891256-RB851YXNT2R 286-RB851YXNT2R
Product Name Diodes, Rectifiers - Arrays - RB851YXNT2R Schottky SMD Diode and Rectifier
Diode Type Schottky; Diode Array 2 Independent Schottky 3 V 30mA (DC) Surface Mount SC-75-4, SOT-543
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Dual voltage regulator diodes - BZB84-B36-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA869C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9700 volts
View Details