ROHM Semiconductor USA, LLC Schottky 40V 100MA Diode and Rectifier RB520CM-40T2R

Description
DIODE SCHOTTKY 40V 100MA VMN2M Product overview: RB520CM-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520CM-40T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 100MA VMN2M Product overview: RB520CM-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520CM-40T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40V 100MA Diode and Rectifier
280-RB520CM-40T2R
Schottky 40V 100MA Diode and Rectifier 280-RB520CM-40T2R
DIODE SCHOTTKY 40V 100MA VMN2M Product overview: RB520CM-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520CM-40T2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 100MA VMN2M Product overview: RB520CM-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520CM-40T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367039-RB520CM-40T2R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367039-RB520CM-40T2R
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367039-RB520CM-40T2R
Win Source Part Number: 1367039-RB520CM-40T2 R Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel (TR) Product Status: Active Package / Case: SOD-923 Supplier Device Package: VMN2M Base Product Number: RB520 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 710 mV @ 100 mA Speed: Small Signal =< 200mA (Io), Any Speed Current - Reverse Leakage @ Vr: 15 µA @ 40 V Operating Temperature - Junction: 150°C

Win Source Part Number: 1367039-RB520CM-40T2R
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: SOD-923
Supplier Device Package: VMN2M
Base Product Number: RB520
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 710 mV @ 100 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr: 15 µA @ 40 V
Operating Temperature - Junction: 150°C

Buy Now Datasheet
Single Diodes - 846-RB520CM-40T2RTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 100mA Surface Mount VMN2M

Diode Schottky 40V 100mA Surface Mount VMN2M

Buy Now Datasheet
Single Diodes - 846-RB520CM-40T2RCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 100MA VMN2M

DIODE SCHOTTKY 40V 100MA VMN2M

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2159847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159847
Schottky Diodes & Rectifiers 2159847
40V, 100mA, SOD-923, Schottky Diode

40V, 100mA, SOD-923, Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159848P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159848P
Schottky Diodes & Rectifiers 2159848P
40V, 100mA, SOD-923, Schottky Diode

40V, 100mA, SOD-923, Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159848
Schottky Diodes & Rectifiers 2159848
40V, 100mA, SOD-923, Schottky Diode

40V, 100mA, SOD-923, Schottky Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RB520CM-40T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB520CM-40T2R
Discrete Semiconductor Products - Diodes - Rectifiers RB520CM-40T2R
DIODE SCHOTTKY 40V 100MA VMN2M

DIODE SCHOTTKY 40V 100MA VMN2M

Supplier's Site
Single Diodes - RB520CM-40T2R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB520CM-40T2R
Single Diodes RB520CM-40T2R
DIODE SCHOTTKY 40V 100MA VMN2M

DIODE SCHOTTKY 40V 100MA VMN2M

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 280-RB520CM-40T2R 1367039-RB520CM-40T2R 846-RB520CM-40T2RTR-ND 2159847 2159848P RB520CM-40T2R RB520CM-40T2R
Product Name Schottky 40V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) SOD-923 Sod-923 SOD-923 2-SMD, Flat Lead
Unlock Full Specs
to access all available technical data