ROHM Semiconductor USA, LLC Single Diodes RB168VAM-30TR

Description
Diode Schottky 30V 1A Surface Mount TUMD2M
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount TUMD2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 846-RB168VAM-30TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount TUMD2M

Diode Schottky 30V 1A Surface Mount TUMD2M

Buy Now Datasheet
Single Diodes - 846-RB168VAM-30TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount TUMD2M

Diode Schottky 30V 1A Surface Mount TUMD2M

Buy Now Datasheet
Single Diodes - 846-RB168VAM-30TRCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A Surface Mount TUMD2M

Diode Schottky 30V 1A Surface Mount TUMD2M

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367165-RB168VAM-30TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367165-RB168VAM-30TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367165-RB168VAM-30TR
Win Source Part Number: 1367165-RB168VAM-30T R Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, Flat Lead Supplier Device Package: TUMD2M Base Product Number: RB168 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 730 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 300 nA @ 30 V Operating Temperature - Junction: 150°C

Win Source Part Number: 1367165-RB168VAM-30TR
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: TUMD2M
Base Product Number: RB168
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 730 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 300 nA @ 30 V
Operating Temperature - Junction: 150°C

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-RB168VAM-30TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-RB168VAM-30TR
Schottky 30V 1A Diode and Rectifier 280-RB168VAM-30TR
DIODE SCHOTTKY 30V 1A TUMD2M Product overview: RB168VAM-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168VAM-30TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A TUMD2M Product overview: RB168VAM-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168VAM-30TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB168VAM-30TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB168VAM-30TR
Single Diodes RB168VAM-30TR
DIODE SCHOTTKY 30V 1A TUMD2M

DIODE SCHOTTKY 30V 1A TUMD2M

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB168VAM-30TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB168VAM-30TR
Discrete Semiconductor Products - Diodes - Rectifiers RB168VAM-30TR
DIODE SCHOTTKY 30V 1A TUMD2M

DIODE SCHOTTKY 30V 1A TUMD2M

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 846-RB168VAM-30TRDKR-ND 1367165-RB168VAM-30TR 280-RB168VAM-30TR RB168VAM-30TR RB168VAM-30TR
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 30V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data