Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
ROHM RBR15BGE60ATL Diode
ROHM RBR15BGE60ATL Diode
DIODE ARR SCHOTT 60V 15A TO252GE
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 846-RBR15BGE60ATLTR-ND | 2236267 | RBR15BGE60ATL |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |
| Tj | 150 C (302 F) | ||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | |
| Diode Type | Schottky | ||
| Diode Applications | Rectifier |