DIODE SCHOTTKY 150V 1A TUMD2M Product overview: RB168VYM150FHTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168VYM150FHTR can be used for catalog matching and distributor lookup.
ROHM RB168VYM150FHTR Schottky Barrier
ROHM RB168VYM150FHTR Schottky Barrier
ROHM RB168VYM150FHTR Schottky Barrier
Win Source Part Number: 1010409-RB168VYM150F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 890 mV @ 1 A
Reverse Recovery Time (trr): 4.8 ns
Current - Reverse Leakage @ Vr: 1 µA @ 150 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: TUMD2M
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RB168VYM150FHCT,RB16
Base Product Number: RB168
Diode Schottky 150V 1A Surface Mount TUMD2M
Diode Schottky 150V 1A Surface Mount TUMD2M
Diode Schottky 150V 1A Surface Mount TUMD2M
DIODE SCHOTTKY 150V 1A TUMD2M
DIODE SCHOTTKY 150V 1A TUMD2M
SCHOTTKY RECT, SINGLE, 150V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-RB168VYM150FHTR | 2159833 | 2159834P | 1010409-RB168VYM150FHTR | RB168VYM150FHTR-ND | RB168VYM150FHTR | RB168VYM150FHTR | 74AC1837 |
| Product Name | Schottky 150V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rect, Single, 150V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm |
| Package | Tape & Reel (TR) | SOD-323; Sod-323he | SOD-323; SOD-323HE | 2-SMD, Flat Lead | 2-SMD, Flat Lead | SOD-323; SOD-323HE | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||||
| VF | 0.8900 volts | 0.8900 volts | 0.8900 volts | 0.8900 volts |