ROHM Semiconductor USA, LLC Diode Arrays RBQ30NS65AFHTL

Description
Diode Array 1 Pair Common Cathode Schottky 65V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 65V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - RBQ30NS65AFHTLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 65V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 65V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - RBQ30NS65AFHTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 65V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 65V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - RBQ30NS65AFHTLCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 65V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 65V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
65V 30A Diode and Rectifier
286-RBQ30NS65AFHTL
65V 30A Diode and Rectifier 286-RBQ30NS65AFHTL
DIODE ARRAY SCHOTT 65V 30A LPDS Product overview: RBQ30NS65AFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 65V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RBQ30NS65AFHTL can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTT 65V 30A LPDS Product overview: RBQ30NS65AFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 65V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RBQ30NS65AFHTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1324217-RBQ30NS65AFHTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1324217-RBQ30NS65AFHTL
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1324217-RBQ30NS65AFHTL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324217-RBQ30NS65AFH TL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 65 V Voltage - Forward (Vf) (Max) @ If: 690 mV @ 15 A Reverse Recovery Time (trr): 16.1 ns Current - Reverse Leakage @ Vr: 450 µA @ 65 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Supplier Device Package: LPDS Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RBQ30NS65AFHTLDKR,RB Q30NS65AFHTLTR,RBQ30 NS65AFHTLCT Base Product Number: RBQ30 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324217-RBQ30NS65AFHTL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 65 V
Voltage - Forward (Vf) (Max) @ If: 690 mV @ 15 A
Reverse Recovery Time (trr): 16.1 ns
Current - Reverse Leakage @ Vr: 450 µA @ 65 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Supplier Device Package: LPDS
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RBQ30NS65AFHTLDKR,RBQ30NS65AFHTLTR,RBQ30NS65AFHTLCT
Base Product Number: RBQ30
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBQ30NS65AFHTL
Schottky Diodes & Rectifiers RBQ30NS65AFHTL
Schottky Diodes & Rectifiers 65V Vr 30A Io SBD TO-263S(D2PAK) 15A

Schottky Diodes & Rectifiers 65V Vr 30A Io SBD TO-263S(D2PAK) 15A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBQ30NS65AFHTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBQ30NS65AFHTL
Discrete Semiconductor Products - Diodes - Rectifiers RBQ30NS65AFHTL
DIODE ARRAY SCHOTT 65V 30A LPDS

DIODE ARRAY SCHOTT 65V 30A LPDS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number RBQ30NS65AFHTLTR-ND 286-RBQ30NS65AFHTL 1324217-RBQ30NS65AFHTL RBQ30NS65AFHTL RBQ30NS65AFHTL
Product Name Diode Arrays 65V 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263S-3
RoHS Compliant RoHS RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data