Win Source Part Number: 968117-RB521CS-30FHT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 350 mV @ 10 mA
Current - Reverse Leakage @ Vr: 10 µA @ 10 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-923
Supplier Device Package: VMN2
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: RB521CS-30FHT2RADKR,
Base Product Number: RB521
Diode Schottky 30V 100mA Surface Mount VMN2
Diode Schottky 30V 100mA Surface Mount VMN2
Diode Schottky 30V 100mA Surface Mount VMN2
DIODE SCHOTTKY 30V 100MA VMN2 Product overview: RB521CS-30FHT2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB521CS-30FHT2RA
Schottky Diodes & Rectifiers 30V Vr 0.1A Io SBD SOD-923 0.01A
DIODE SCHOTTKY 30V 100MA VMN2
SCHOTTKY RECTIFIER, AEC-Q101, 0.1A; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):100mA; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 968117-RB521CS-30FHT2RA | RB521CS-30FHT2RATR-ND | 280-RB521CS-30FHT2RA | RB521CS-30FHT2RA | RB521CS-30FHT2RA | 92Y3859 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 30V 100MA Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Aec-Q101, 0.1A; Repetitive Reverse Voltage Vrrm Max Rohm |
| Package | SOD-923 | Tape & Reel (TR) | SOD-923-2 | SOD-923 | ||
| VF | 0.3500 volts | 0.3500 volts | 0.3500 volts | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| RoHS Compliant | RoHS | RoHS |