Diode Schottky 40V 500mA Surface Mount SMD3
Schottky Diodes & Rectifiers 40V Vr 0.5A Io SBD SOT-346 0.5A
SCHOTTKY RECTIFIER, AUTO, 40V, SOT346; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):500mA; Diode Configuration:Single
DIODE SCHOTTKY 40V 500MA SMD3
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | RB400DFHT146TR-ND | RB400DFHT146 | 22AC3156 | RB400DFHT146 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, Auto, 40V, Sot346; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | |||
| Package | SOT-346-3 | SOT346; SOT-346 | ||
| Rectifier Configuration / Technology | Schottky | |||
| RoHS Compliant | RoHS |