ROHM Semiconductor USA, LLC Single Diodes RB520SM-30FHT2R

Description
Diode Schottky 30V 200mA Surface Mount EMD2
Request a Quote Datasheet
Description
Diode Schottky 30V 200mA Surface Mount EMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB520SM-30FHT2RTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount EMD2

Diode Schottky 30V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB520SM-30FHT2RCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount EMD2

Diode Schottky 30V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB520SM-30FHT2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA Surface Mount EMD2

Diode Schottky 30V 200mA Surface Mount EMD2

Buy Now Datasheet
Schottky 30V 200MA Diode and Rectifier - 280-RB520SM-30FHT2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-RB520SM-30FHT2R
Schottky 30V 200MA Diode and Rectifier 280-RB520SM-30FHT2R
DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB520SM-30FHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520SM-30FHT2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA EMD2 Product overview: RB520SM-30FHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520SM-30FHT2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325579-RB520SM-30FHT2R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325579-RB520SM-30FHT2R
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325579-RB520SM-30FHT2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 1325579-RB520SM-30FH T2R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 8,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 580 mV @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 10 V Operating Temperature - Junction: 150°C (Max) Supplier Device Package: EMD2 Case / Package: SC-79, SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RB520SM-30FHT2RTR,RB 520SM-30FHT2RCT,RB52 0SM-30FHT2RDKR Base Product Number: RB520 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325579-RB520SM-30FHT2R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 8,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 10 V
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: EMD2
Case / Package: SC-79, SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: RB520SM-30FHT2RTR,RB520SM-30FHT2RCT,RB520SM-30FHT2RDKR
Base Product Number: RB520
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2159851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159851
Schottky Diodes & Rectifiers 2159851
30V, 200mA Schottky Diode

30V, 200mA Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159852P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159852P
Schottky Diodes & Rectifiers 2159852P
30V, 200mA Schottky Diode

30V, 200mA Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159852
Schottky Diodes & Rectifiers 2159852
30V, 200mA Schottky Diode

30V, 200mA Schottky Diode

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - RB520SM-30FHT2R - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB520SM-30FHT2R
Diodes >> Schottky Barrier Diodes (SBD) RB520SM-30FHT2R
30V Single 1A 580mV@200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

30V Single 1A 580mV@200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rect, Aec-Q101, 30V, Sod-523; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3856 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 30V, Sod-523; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3856
Schottky Rect, Aec-Q101, 30V, Sod-523; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3856
SCHOTTKY RECT, AEC-Q101, 30V, SOD-523; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Diode Configuration:Single ; Diode Case Style:SOD-523; No. of Pins:2Pins; Forward Voltage VF Max:580mV RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 30V, SOD-523; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Diode Configuration:Single; Diode Case Style:SOD-523; No. of Pins:2Pins; Forward Voltage VF Max:580mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB520SM-30FHT2R
Schottky Diodes & Rectifiers RB520SM-30FHT2R
Schottky Diodes & Rectifiers 30V Vr; 0.2A IO SOD-523; EMD2

Schottky Diodes & Rectifiers 30V Vr; 0.2A IO SOD-523; EMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB520SM-30FHT2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB520SM-30FHT2R
Discrete Semiconductor Products - Diodes - Rectifiers RB520SM-30FHT2R
DIODE SCHOTTKY 30V 200MA EMD2

DIODE SCHOTTKY 30V 200MA EMD2

Supplier's Site
Single Diodes - RB520SM-30FHT2R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB520SM-30FHT2R
Single Diodes RB520SM-30FHT2R
DIODE SCHOTTKY 30V 200MA EMD2

DIODE SCHOTTKY 30V 200MA EMD2

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number RB520SM-30FHT2RTR-ND 280-RB520SM-30FHT2R 1325579-RB520SM-30FHT2R 2159851 2159852P RB520SM-30FHT2R 92Y3856 RB520SM-30FHT2R RB520SM-30FHT2R RB520SM-30FHT2R
Product Name Single Diodes Schottky 30V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Rect, Aec-Q101, 30V, Sod-523; Repetitive Reverse Voltage Vrrm Max Rohm Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; Sod-523 SOD-523; SOD-523 SOD-523 SOD-523; SOD-523 SOD-523; SOD-523-2 SOD-523 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3645 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
Schottky 70V Diode and Rectifier - 286-BAS16W E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers