Diode Schottky 30V 100mA Surface Mount UMD2
Diode Schottky 30V 100mA Surface Mount UMD2
Diode Schottky 30V 100mA Surface Mount UMD2
Schottky Diodes & Rectifiers 30V Vr; 0.1A IO SOD-323FL; UMD2
DIODE SCHOTTKY 30V 100MA UMD2
SCHOTTKY RECTIFIER, AEC-Q101, 0.1A, 30V; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Diode Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | RB531VM-30FHTE-17TR-ND | RB531VM-30FHTE-17 | RB531VM-30FHTE-17 | 92Y3869 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Aec-Q101, 0.1A, 30V; Repetitive Reverse Voltage Vrrm Max Rohm |
| Tj | 125 C (257 F) | |||
| Package | SOD-323; SOD-323FL-2 | SOD-323; SOD-323FL | ||
| Life Cycle Stage | Declining | |||
| VF | 0.4900 volts | 0.4900 volts |