ROHM Co., Ltd. Diode Arrays RB218BM200FNSTL

Description
DIODE ARR SCHOTT 200V 10A TO-252
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 200V 10A TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 846-RB218BM200FNSTLTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 200V 10A TO-252

DIODE ARR SCHOTT 200V 10A TO-252

Buy Now Datasheet
Diode Arrays - 846-RB218BM200FNSTLDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 200V 10A TO-252

DIODE ARR SCHOTT 200V 10A TO-252

Buy Now Datasheet
Diode Arrays - 846-RB218BM200FNSTLCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 200V 10A TO-252

DIODE ARR SCHOTT 200V 10A TO-252

Buy Now Datasheet
Schottky Diodes & Rectifiers - 264905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
264905
Schottky Diodes & Rectifiers 264905
200V 20A TO-252 Ultra low IR SBD

200V 20A TO-252 Ultra low IR SBD

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - RB218BM200FNSTL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB218BM200FNSTL
Discrete Semiconductor Products - Diodes - Rectifiers RB218BM200FNSTL
DIODE ARR SCHOTT 200V 10A TO252

DIODE ARR SCHOTT 200V 10A TO252

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 846-RB218BM200FNSTLTR-ND 264905 RB218BM200FNSTL
Product Name Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj 175 C (347 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252M
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - SS0503EJ-TR - 897581-SS0503EJ-TR - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TS868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Triple high-voltage switching diodes - BAS21AVD-QZ - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers