DIODE SCHOTTKY 60V 1A PMDU Product overview: RB162MM-60TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162MM-60TFTR can be used for catalog matching and distributor lookup.
Win Source Part Number: 967684-RB162MM-60TFT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 1 A
Current - Reverse Leakage @ Vr: 100 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-123F
Supplier Device Package: PMDU
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RB162MM-60TFDKR,RB16
Base Product Number: RB162
Diode Schottky 60V 1A Surface Mount PMDU
Diode Schottky 60V 1A Surface Mount PMDU
Diode Schottky 60V 1A Surface Mount PMDU
SCHOTTKY RECT, AEC-Q101, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single
Schottky Diodes & Rectifiers 60V VR 1A 0.65V VF PMDU; SOD-123FL
DIODE SCHOTTKY 60V 1A PMDU
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-RB162MM-60TFTR | 967684-RB162MM-60TFTR | RB162MM-60TFDKR-ND | 06AC6164 | RB162MM-60TFTR | RB162MM-60TFTR |
| Product Name | Schottky 60V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Rect, Aec-Q101, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOD-123F | SOD-123; SOD-123FL | SOD-123; SOD-123FL-2 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |