ROHM Semiconductor USA, LLC Schottky 30V 100MA Diode and Rectifier RB501SM-30T2R

Description
DIODE SCHOTTKY 30V 100MA EMD2 Product overview: RB501SM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB501SM-30T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 100MA EMD2 Product overview: RB501SM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB501SM-30T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 100MA Diode and Rectifier - 280-RB501SM-30T2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-RB501SM-30T2R
Schottky 30V 100MA Diode and Rectifier 280-RB501SM-30T2R
DIODE SCHOTTKY 30V 100MA EMD2 Product overview: RB501SM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB501SM-30T2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA EMD2 Product overview: RB501SM-30T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB501SM-30T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 846-RB501SM-30T2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount EMD2

Diode Schottky 30V 100mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - 846-RB501SM-30T2RTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount EMD2

Diode Schottky 30V 100mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - 846-RB501SM-30T2RCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount EMD2

Diode Schottky 30V 100mA Surface Mount EMD2

Buy Now Datasheet
Diodes, Rectifiers - Single - RB501SM-30T2R - 835058-RB501SM-30T2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB501SM-30T2R
835058-RB501SM-30T2R
Diodes, Rectifiers - Single - RB501SM-30T2R 835058-RB501SM-30T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 835058-RB501SM-30T2R Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 835058-RB501SM-30T2R
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now
Schottky Diodes & Rectifiers - 1714632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1714632
Schottky Diodes & Rectifiers 1714632
RB501SM Schottky Barrier Diode EMD2

RB501SM Schottky Barrier Diode EMD2

Supplier's Site
Single Diodes - RB501SM-30T2R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB501SM-30T2R
Single Diodes RB501SM-30T2R
DIODE SCHOTTKY 30V 100MA EMD2

DIODE SCHOTTKY 30V 100MA EMD2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB501SM-30T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB501SM-30T2R
Discrete Semiconductor Products - Diodes - Rectifiers RB501SM-30T2R
DIODE SCHOTTKY 30V 100MA EMD2

DIODE SCHOTTKY 30V 100MA EMD2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 280-RB501SM-30T2R 846-RB501SM-30T2RDKR-ND 835058-RB501SM-30T2R 1714632 RB501SM-30T2R RB501SM-30T2R
Product Name Schottky 30V 100MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RB501SM-30T2R Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-523; Emd, sod-523 (sc-79) SOD-523; SC-79, SOD-523 SOD-523
RoHS Compliant RoHS RoHS
Tj 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data