DIODE SCHOTTKY 90V 1A PMDU Product overview: RB160M-90TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160M-90TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027114-RB160M-90TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 730mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 90V
Operating Temperature - Junction: 150°C (Max)
Family Name: RB160M-90
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DG1J10A; SS110LS RVG; SS19FA; SS110LS RQG;
Introduction Date: June 12, 2005
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Diode Schottky 90V 1A Surface Mount PMDU
Diode Schottky 90V 1A Surface Mount PMDU
Schottky Diodes & Rectifiers SCHOTTKY
DIODE SCHOTTKY 90V 1A PMDU
DIODE, SCHOTTKY, 30A, 90V, SOD-123; Diode Configuration:Single
DIODE SCHOTTKY 90V 1A PMDU
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-RB160M-90TR | 027114-RB160M-90TR | 846-RB160M-90CT-ND | RB160M-90TR | RB160M-90TR | 74M4181 | RB160M-90TR |
| Product Name | Schottky 90V 1A Diode and Rectifier | Diodes, Rectifiers - Single - RB160M-90TR | Single Diodes | Schottky Diodes & Rectifiers | Single Diodes | Diode, Schottky, 30A, 90V, Sod-123; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | PMDU | SOD-123; SOD-123-2 | SOD-123; SOD-123F | |||
| RoHS Compliant | RoHS | ||||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | |||
| Life Cycle Stage | Declining; Not For New Designs | Active |