Diode Schottky 40V 200mA Surface Mount EMD2
Diode Schottky 40V 200mA Surface Mount EMD2
Diode Schottky 40V 200mA Surface Mount EMD2
Schottky Diodes & Rectifiers 40V Vr; 0.2A IO SOD-523; EMD2
DIODE SCHOTTKY 40V 200MA EMD2
SCHOTTKY RECTIFIER, AEC-Q101, 0.2A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Diode Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | RB540SM-40FHT2RTR-ND | RB540SM-40FHT2R | RB540SM-40FHT2R | 92Y3870 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Aec-Q101, 0.2A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm |
| Tj | 150 C (302 F) | |||
| Package | SOD-523; SOD-523-2 | SOD-523; SOD-523 | ||
| Life Cycle Stage | Declining | |||
| VF | 0.7100 volts | 0.7100 volts |