ROHM Semiconductor USA, LLC Single Diodes RB551V-30FTE-17

Description
Diode Schottky 20V 500mA Surface Mount UMD2
Request a Quote Datasheet
Description
Diode Schottky 20V 500mA Surface Mount UMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB551V-30FTE-17-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB551V-30FTE-17-ND
Single Diodes RB551V-30FTE-17-ND
Diode Schottky 20V 500mA Surface Mount UMD2

Diode Schottky 20V 500mA Surface Mount UMD2

Buy Now Datasheet
Diodes, Rectifiers - Single - RB551V-30FTE-17 - 726256-RB551V-30FTE-17 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB551V-30FTE-17
726256-RB551V-30FTE-17
Diodes, Rectifiers - Single - RB551V-30FTE-17 726256-RB551V-30FTE-17
Manufacturer: Rohm Semiconductor Win Source Part Number: 726256-RB551V-30FTE- 17 Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: SC-90, SOD-323F Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 500mA Current - Reverse Leakage @ Vr: 100μA @ 20V Operating Temperature - Junction: 125°C (Maximum) Family Name: RB551V-30F Categories: Discrete Semiconductor Products Manufacturer Homepage: www.rohm.com Manufacturer Package: UMD2 Voltage - Forward (Vf) (Maximum) @ If: 470mV @ 500mA Voltage - DC Reverse (Vr) (Maximum): 20V Introduction Date: August 23, 2011 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 726256-RB551V-30FTE-17
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: SC-90, SOD-323F
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 500mA
Current - Reverse Leakage @ Vr: 100μA @ 20V
Operating Temperature - Junction: 125°C (Maximum)
Family Name: RB551V-30F
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.rohm.com
Manufacturer Package: UMD2
Voltage - Forward (Vf) (Maximum) @ If: 470mV @ 500mA
Voltage - DC Reverse (Vr) (Maximum): 20V
Introduction Date: August 23, 2011
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 20V 500MA Diode and Rectifier - 280-RB551V-30FTE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 500MA Diode and Rectifier
280-RB551V-30FTE-17
Schottky 20V 500MA Diode and Rectifier 280-RB551V-30FTE-17
DIODE SCHOTTKY 20V 500MA UMD2 Product overview: RB551V-30FTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB551V-30FTE-17 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 500MA UMD2 Product overview: RB551V-30FTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB551V-30FTE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB551V-30FTE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB551V-30FTE-17
Discrete Semiconductor Products - Diodes - Rectifiers RB551V-30FTE-17
DIODE SCHOTTKY 20V 500MA UMD2

DIODE SCHOTTKY 20V 500MA UMD2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB551V-30FTE-17
Schottky Diodes & Rectifiers RB551V-30FTE-17
Schottky Diodes & Rectifiers SCHOTTY 20V .5A

Schottky Diodes & Rectifiers SCHOTTY 20V .5A

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number RB551V-30FTE-17-ND 726256-RB551V-30FTE-17 280-RB551V-30FTE-17 RB551V-30FTE-17 RB551V-30FTE-17
Product Name Single Diodes Diodes, Rectifiers - Single - RB551V-30FTE-17 Schottky 20V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data