ROHM Semiconductor USA, LLC 45V 10A TO252 Diode and Rectifier RBQ10BM45AFHTL

Description
DIODE ARR SCHOTT 45V 10A TO252 Product overview: RBQ10BM45AFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RBQ10BM45AFHTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 10A TO252 Product overview: RBQ10BM45AFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RBQ10BM45AFHTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 10A TO252 Diode and Rectifier
286-RBQ10BM45AFHTL
45V 10A TO252 Diode and Rectifier 286-RBQ10BM45AFHTL
DIODE ARR SCHOTT 45V 10A TO252 Product overview: RBQ10BM45AFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RBQ10BM45AFHTL can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 10A TO252 Product overview: RBQ10BM45AFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RBQ10BM45AFHTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - RBQ10BM45AFHTLCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - RBQ10BM45AFHTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - RBQ10BM45AFHTLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1087675-RBQ10BM45AFHTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1087675-RBQ10BM45AFHTL
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1087675-RBQ10BM45AFHTL
Win Source Part Number: 1087675-RBQ10BM45AFH TL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Voltage - Forward (Vf) (Max) @ If: 650 mV @ 5 A Current - Reverse Leakage @ Vr: 150 µA @ 45 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: RBQ10BM45AFHTLCT,RBQ 10BM45AFHTLDKR,RBQ10 BM45AFHTLTR Base Product Number: RBQ10

Win Source Part Number: 1087675-RBQ10BM45AFHTL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 5 A
Current - Reverse Leakage @ Vr: 150 µA @ 45 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RBQ10BM45AFHTLCT,RBQ10BM45AFHTLDKR,RBQ10BM45AFHTLTR
Base Product Number: RBQ10

Buy Now Datasheet
Schottky Rect, Aec-Q101, 45V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm - 58AC3674 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 45V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm
58AC3674
Schottky Rect, Aec-Q101, 45V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm 58AC3674
SCHOTTKY RECT, AEC-Q101, 45V, TO-252; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 45V, TO-252; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBQ10BM45AFHTL
Schottky Diodes & Rectifiers RBQ10BM45AFHTL
Schottky Diodes & Rectifiers 45V Vr 10A Io SBD TO-252(DPAK) 5A

Schottky Diodes & Rectifiers 45V Vr 10A Io SBD TO-252(DPAK) 5A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBQ10BM45AFHTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBQ10BM45AFHTL
Discrete Semiconductor Products - Diodes - Rectifiers RBQ10BM45AFHTL
DIODE ARR SCHOTT 45V 10A TO252

DIODE ARR SCHOTT 45V 10A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number 286-RBQ10BM45AFHTL RBQ10BM45AFHTLCT-ND 1087675-RBQ10BM45AFHTL 58AC3674 RBQ10BM45AFHTL RBQ10BM45AFHTL
Product Name 45V 10A TO252 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Rect, Aec-Q101, 45V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 TO-252-3
RoHS Compliant RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data