DIODE ARRAY SCHOTT 3V 30MA EMD4 Product overview: RB851YT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB851YT2R can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 103170-RB851YT2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 3V
Voltage - Forward (Vf) (Max) @ If: 460mV @ 1mA
Current - Reverse Leakage @ Vr: 700nA @ 1V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMD4
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
DIODE ARRAY SCHOTT 3V 30MA EMD4
Schottky Diodes & Rectifiers Diode; Schottky detection; 15V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-RB851YT2R | 103170-RB851YT2R | RB851YT2R | RB851YT2R |
| Product Name | 3V 30MA Diode and Rectifier | Diodes, Rectifiers - Arrays - RB851YT2R | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | EMD4 | EMD-4 | |
| RoHS Compliant | RoHS | |||
| Tj | 125 C (257 F) | 125 C (257 F) | ||
| Diode Type | Schottky; Schottky |