ROHM Semiconductor USA, LLC Schottky 60V 1A Diode and Rectifier RB168MM-60TFTR

Description
DIODE SCHOTTKY 60V 1A PMDU Product overview: RB168MM-60TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168MM-60TFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 1A PMDU Product overview: RB168MM-60TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168MM-60TFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 1A Diode and Rectifier - 280-RB168MM-60TFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-RB168MM-60TFTR
Schottky 60V 1A Diode and Rectifier 280-RB168MM-60TFTR
DIODE SCHOTTKY 60V 1A PMDU Product overview: RB168MM-60TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168MM-60TFTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A PMDU Product overview: RB168MM-60TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168MM-60TFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2159830P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159830P
Schottky Diodes & Rectifiers 2159830P
ROHM RB168MM-60TFTR Diode

ROHM RB168MM-60TFTR Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159829
Schottky Diodes & Rectifiers 2159829
ROHM RB168MM-60TFTR Diode

ROHM RB168MM-60TFTR Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159830
Schottky Diodes & Rectifiers 2159830
ROHM RB168MM-60TFTR Diode

ROHM RB168MM-60TFTR Diode

Supplier's Site
Single Diodes - RB168MM-60TFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB168MM-60TFCT-ND
Single Diodes RB168MM-60TFCT-ND
Diode Schottky 60V 1A Surface Mount PMDU

Diode Schottky 60V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB168MM-60TFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB168MM-60TFDKR-ND
Single Diodes RB168MM-60TFDKR-ND
Diode Schottky 60V 1A Surface Mount PMDU

Diode Schottky 60V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB168MM-60TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB168MM-60TFTR-ND
Single Diodes RB168MM-60TFTR-ND
Diode Schottky 60V 1A Surface Mount PMDU

Diode Schottky 60V 1A Surface Mount PMDU

Buy Now Datasheet
Diodes, Rectifiers - Single - RB168MM-60TFTR - 850487-RB168MM-60TFTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB168MM-60TFTR
850487-RB168MM-60TFTR
Diodes, Rectifiers - Single - RB168MM-60TFTR 850487-RB168MM-60TFTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 850487-RB168MM-60TFT R Series: Automotive, AEC-Q101 Features: Diode 60 V Package: Reel - TR Family Name: RB168 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB168MM-60TFDKR, RB168MM-60TFCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 850487-RB168MM-60TFTR
Series: Automotive, AEC-Q101
Features: Diode 60 V
Package: Reel - TR
Family Name: RB168
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB168MM-60TFDKR, RB168MM-60TFCT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB168MM-60TFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB168MM-60TFTR
Discrete Semiconductor Products - Diodes - Rectifiers RB168MM-60TFTR
DIODE SCHOTTKY 60V 1A PMDU

DIODE SCHOTTKY 60V 1A PMDU

Supplier's Site
Single Diodes - RB168MM-60TFTR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB168MM-60TFTR
Single Diodes RB168MM-60TFTR
DIODE SCHOTTKY 60V 1A PMDU

DIODE SCHOTTKY 60V 1A PMDU

Supplier's Site Datasheet
Schottky Rect, Aec-Q101, 60V, 1A, Sod123; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3836 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 60V, 1A, Sod123; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3836
Schottky Rect, Aec-Q101, 60V, 1A, Sod123; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3836
SCHOTTKY RECT, AEC-Q101, 60V, 1A, SOD123; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:680mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 60V, 1A, SOD123; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:680mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB168MM-60TFTR
Schottky Diodes & Rectifiers RB168MM-60TFTR
Schottky Diodes & Rectifiers 60V VR 1A 0.68V VF PMDU; SOD-123FL

Schottky Diodes & Rectifiers 60V VR 1A 0.68V VF PMDU; SOD-123FL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-RB168MM-60TFTR 2159830P 2159829 RB168MM-60TFCT-ND 850487-RB168MM-60TFTR RB168MM-60TFTR RB168MM-60TFTR 92Y3836 RB168MM-60TFTR
Product Name Schottky 60V 1A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - RB168MM-60TFTR Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rect, Aec-Q101, 60V, 1A, Sod123; Repetitive Reverse Voltage Vrrm Max Rohm Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SOD-123; SOD-123FL SOD-123; Sod-123fl SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123FL-2
RoHS Compliant RoHS RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F)
Diode Type Diode 60 V
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FX2PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
100V 250MW SOT23 Diode and Rectifier - 284-BAR151E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
5 suppliers