ROHM Semiconductor USA, LLC 30V 100MA Diode and Rectifier RB481YT2R

Description
DIODE ARR SCHOTT 30V 100MA EMD4 Product overview: RB481YT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB481YT2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 30V 100MA EMD4 Product overview: RB481YT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB481YT2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 100MA Diode and Rectifier - 286-RB481YT2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 100MA Diode and Rectifier
286-RB481YT2R
30V 100MA Diode and Rectifier 286-RB481YT2R
DIODE ARR SCHOTT 30V 100MA EMD4 Product overview: RB481YT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB481YT2R can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 100MA EMD4 Product overview: RB481YT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB481YT2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - RB481YT2R - 027136-RB481YT2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB481YT2R
027136-RB481YT2R
Diodes, Rectifiers - Arrays - RB481YT2R 027136-RB481YT2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 027136-RB481YT2R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 430mV @ 100mA Current - Reverse Leakage @ Vr: 30μA @ 10V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: EMD4 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027136-RB481YT2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 430mV @ 100mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMD4
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - RB481YT2RTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB481YT2RTR-ND
Diode Arrays RB481YT2RTR-ND
Diode Array 2 Independent Schottky 30V 100mA Surface Mount SC-75-4, SOT-543

Diode Array 2 Independent Schottky 30V 100mA Surface Mount SC-75-4, SOT-543

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB481YT2R
Schottky Diodes & Rectifiers RB481YT2R
Schottky Diodes & Rectifiers SCHOTTKY 30V 1A

Schottky Diodes & Rectifiers SCHOTTKY 30V 1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB481YT2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB481YT2R
Discrete Semiconductor Products - Diodes - Rectifiers RB481YT2R
DIODE ARR SCHOTT 30V 100MA EMD4

DIODE ARR SCHOTT 30V 100MA EMD4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-RB481YT2R 027136-RB481YT2R RB481YT2RTR-ND RB481YT2R RB481YT2R
Product Name 30V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - RB481YT2R Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) EMD4 SC-75-4, SOT-543 EMD-4
RoHS Compliant RoHS
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data