ROHM Semiconductor USA, LLC Schottky 40V 100MA Diode and Rectifier RB451FT106

Description
DIODE SCHOTTKY 40V 100MA UMD3 Product overview: RB451FT106 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB451FT106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 100MA UMD3 Product overview: RB451FT106 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB451FT106 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 100MA Diode and Rectifier - 280-RB451FT106 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 100MA Diode and Rectifier
280-RB451FT106
Schottky 40V 100MA Diode and Rectifier 280-RB451FT106
DIODE SCHOTTKY 40V 100MA UMD3 Product overview: RB451FT106 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB451FT106 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 100MA UMD3 Product overview: RB451FT106 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB451FT106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB451FT106 - 027127-RB451FT106 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB451FT106
027127-RB451FT106
Diodes, Rectifiers - Single - RB451FT106 027127-RB451FT106
Manufacturer: Rohm Semiconductor Win Source Part Number: 027127-RB451FT106 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Current - Reverse Leakage @ Vr: 30μA @ 10V Capacitance @ Vr, F: 6pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD3 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027127-RB451FT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Capacitance @ Vr, F: 6pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD3
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - RB451FT106CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB451FT106CT-ND
Single Diodes RB451FT106CT-ND
Diode Schottky 40V 100mA Surface Mount UMD3

Diode Schottky 40V 100mA Surface Mount UMD3

Buy Now Datasheet
Single Diodes - RB451FT106TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB451FT106TR-ND
Single Diodes RB451FT106TR-ND
Diode Schottky 40V 100mA Surface Mount UMD3

Diode Schottky 40V 100mA Surface Mount UMD3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB451FT106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB451FT106
Discrete Semiconductor Products - Diodes - Rectifiers RB451FT106
DIODE SCHOTTKY 40V 100MA UMD3

DIODE SCHOTTKY 40V 100MA UMD3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB451FT106
Schottky Diodes & Rectifiers RB451FT106
Schottky Diodes & Rectifiers SCHOTTKY 40V 100MA

Schottky Diodes & Rectifiers SCHOTTKY 40V 100MA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-RB451FT106 027127-RB451FT106 RB451FT106CT-ND RB451FT106 RB451FT106
Product Name Schottky 40V 100MA Diode and Rectifier Diodes, Rectifiers - Single - RB451FT106 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) UMD3
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Single Diodes - 1727-2899-6-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
7 suppliers
High Current Power Rectifiers - HRSET040412 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 30000 mA
trr 2000 ns
View Details