ROHM Semiconductor USA, LLC 40V 15MA Diode and Rectifier RB706D-40T146

Description
DIODE ARR SCHOTT 40V 15MA SMD3 Product overview: RB706D-40T146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB706D-40T146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 40V 15MA SMD3 Product overview: RB706D-40T146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB706D-40T146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 15MA Diode and Rectifier
286-RB706D-40T146
40V 15MA Diode and Rectifier 286-RB706D-40T146
DIODE ARR SCHOTT 40V 15MA SMD3 Product overview: RB706D-40T146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB706D-40T146 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 15MA SMD3 Product overview: RB706D-40T146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB706D-40T146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - RB706D-40T146 - 027166-RB706D-40T146 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB706D-40T146
027166-RB706D-40T146
Diodes, Rectifiers - Arrays - RB706D-40T146 027166-RB706D-40T146
Manufacturer: Rohm Semiconductor Win Source Part Number: 027166-RB706D-40T146 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 1μA @ 10V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 15mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SMD3 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027166-RB706D-40T146
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 15mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD3
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - RB706D-40T146TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 15mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 15mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - RB706D-40T146DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 15mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 15mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - RB706D-40T146CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 15mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 15mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB706D-40T146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB706D-40T146
Discrete Semiconductor Products - Diodes - Rectifiers RB706D-40T146
DIODE ARR SCHOTT 40V 15MA SMD3

DIODE ARR SCHOTT 40V 15MA SMD3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-RB706D-40T146 027166-RB706D-40T146 RB706D-40T146TR-ND RB706D-40T146
Product Name 40V 15MA Diode and Rectifier Diodes, Rectifiers - Arrays - RB706D-40T146 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMD3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data