ROHM Semiconductor USA, LLC Schottky 40V 100MA Diode and Rectifier RB421DT146

Description
DIODE SCHOTTKY 40V 100MA SMD3 Product overview: RB421DT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB421DT146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 100MA SMD3 Product overview: RB421DT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB421DT146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40V 100MA Diode and Rectifier
280-RB421DT146
Schottky 40V 100MA Diode and Rectifier 280-RB421DT146
DIODE SCHOTTKY 40V 100MA SMD3 Product overview: RB421DT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB421DT146 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 100MA SMD3 Product overview: RB421DT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB421DT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB421DT146DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB421DT146DKR-ND
Single Diodes RB421DT146DKR-ND
Diode Schottky 40V 100mA Surface Mount SMD3

Diode Schottky 40V 100mA Surface Mount SMD3

Buy Now Datasheet
Single Diodes - RB421DT146CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB421DT146CT-ND
Single Diodes RB421DT146CT-ND
Diode Schottky 40V 100mA Surface Mount SMD3

Diode Schottky 40V 100mA Surface Mount SMD3

Buy Now Datasheet
Single Diodes - RB421DT146TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB421DT146TR-ND
Single Diodes RB421DT146TR-ND
Diode Schottky 40V 100mA Surface Mount SMD3

Diode Schottky 40V 100mA Surface Mount SMD3

Buy Now Datasheet
Diodes, Rectifiers - Single - RB421DT146 - 027125-RB421DT146 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB421DT146
027125-RB421DT146
Diodes, Rectifiers - Single - RB421DT146 027125-RB421DT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 027125-RB421DT146 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Current - Reverse Leakage @ Vr: 30μA @ 10V Capacitance @ Vr, F: 6pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMD3 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027125-RB421DT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Capacitance @ Vr, F: 6pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD3
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB421DT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB421DT146
Discrete Semiconductor Products - Diodes - Rectifiers RB421DT146
DIODE SCHOTTKY 40V 100MA SMD3

DIODE SCHOTTKY 40V 100MA SMD3

Supplier's Site
Diode, Schottky, 0.1A, 40V, Sot-346; Diode Configuration Rohm - 81AC5266 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.1A, 40V, Sot-346; Diode Configuration Rohm
81AC5266
Diode, Schottky, 0.1A, 40V, Sot-346; Diode Configuration Rohm 81AC5266
DIODE, SCHOTTKY, 0.1A, 40V, SOT-346; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:125°C;RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.1A, 40V, SOT-346; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:125°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB421DT146
Schottky Diodes & Rectifiers RB421DT146
Schottky Diodes & Rectifiers SCHOTTKY 40V 100MA

Schottky Diodes & Rectifiers SCHOTTKY 40V 100MA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-RB421DT146 RB421DT146DKR-ND 027125-RB421DT146 RB421DT146 81AC5266 RB421DT146
Product Name Schottky 40V 100MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RB421DT146 Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 0.1A, 40V, Sot-346; Diode Configuration Rohm Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SMD3 SC-59-3
RoHS Compliant RoHS RoHS
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1826821 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3FF60 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
General-purpose Schottky diode - BAS70,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
50V 250MW Diode and Rectifier - 284-BAR6303WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
7 suppliers