Manufacturer: Rohm Semiconductor
Win Source Part Number: 027138-RB495DT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA
Current - Reverse Leakage @ Vr: 70μA @ 25V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD3
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices
DIODE ARR SCHOTT 25V 200MA SMD3 Product overview: RB495DT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB495DT146 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 25V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 25V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Schottky 25V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Schottky Diodes & Rectifiers SCHOTTKY 40V 400MA
DIODE ARR SCHOTT 25V 200MA SMD3
DIODE, SCHOTTKY BARRIER, SC-59; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):400mA; Diode Configuration:Dual Common Cathode; Diode Case Style:SOT-346; No. of Pins:3Pins; Forward Voltage VF Max:500mV; Forward Surge RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 027138-RB495DT146 | 286-RB495DT146 | RB495DT146TR-ND | RB495DT146 | RB495DT146 | 40P3158 |
| Product Name | Diodes, Rectifiers - Arrays - RB495DT146 | 25V 200MA Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky Barrier, Sc-59; Repetitive Reverse Voltage Vrrm Max Rohm |
| Diode Type | Schottky; Schottky | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| VR | 25 volts | |||||
| IR | 0.0700 mA |