ROHM Semiconductor USA, LLC Diodes, Rectifiers - Arrays - RB225T100 RB225T100

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 793034-RB225T100 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Schottky Current - Reverse Leakage @ Vr: 400μA @ 100V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: RB225T100 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220FN Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 110V Alternative Parts (Cross-Reference): TSF30H100C C0; DSTF30100C; MBRF30100CT C0; TSF30U100C C0; Introduction Date: December 19, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 793034-RB225T100 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Schottky Current - Reverse Leakage @ Vr: 400μA @ 100V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: RB225T100 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220FN Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 110V Alternative Parts (Cross-Reference): TSF30H100C C0; DSTF30100C; MBRF30100CT C0; TSF30U100C C0; Introduction Date: December 19, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - RB225T100 - 793034-RB225T100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB225T100
793034-RB225T100
Diodes, Rectifiers - Arrays - RB225T100 793034-RB225T100
Manufacturer: Rohm Semiconductor Win Source Part Number: 793034-RB225T100 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Schottky Current - Reverse Leakage @ Vr: 400μA @ 100V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: RB225T100 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220FN Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 110V Alternative Parts (Cross-Reference): TSF30H100C C0; DSTF30100C; MBRF30100CT C0; TSF30U100C C0; Introduction Date: December 19, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 793034-RB225T100
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 400μA @ 100V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: RB225T100
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220FN
Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 110V
Alternative Parts (Cross-Reference): TSF30H100C C0; DSTF30100C; MBRF30100CT C0; TSF30U100C C0;
Introduction Date: December 19, 2005
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
110V 15A Diode and Rectifier
286-RB225T100
110V 15A Diode and Rectifier 286-RB225T100
DIODE ARR SCHOT 110V 15A TO220FN Product overview: RB225T100 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 110V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB225T100 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 110V 15A TO220FN Product overview: RB225T100 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 110V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB225T100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - RB225T100-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB225T100-ND
Diode Arrays RB225T100-ND
Diode Array 1 Pair Common Cathode Schottky 110V 15A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 110V 15A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB225T100
Schottky Diodes & Rectifiers RB225T100
Schottky Diodes & Rectifiers DIODE SCHOTTKY 110V 30A 3PIN 3+TAB

Schottky Diodes & Rectifiers DIODE SCHOTTKY 110V 30A 3PIN 3+TAB

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - RB225T100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB225T100
Discrete Semiconductor Products - Diodes - Rectifiers RB225T100
DIODE ARR SCHOT 110V 15A TO220FN

DIODE ARR SCHOT 110V 15A TO220FN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 793034-RB225T100 286-RB225T100 RB225T100-ND RB225T100 RB225T100
Product Name Diodes, Rectifiers - Arrays - RB225T100 110V 15A Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.8600 volts 0.8600 volts
VR 110 volts
IR 0.4000 mA
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual high-speed switching diode - 1PS301-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 250 mA
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 1219457 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details