ODG (Origin Data Global) Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26 27 30 40 50 60 61
Product Name Notes
0.95V@20A 22ns Independent Type 80A 200V TO-3PB Fast Recovery / High Efficiency Diodes ROHS
0.9V@10A 22ns Independent Type 25A 200V TO-3PB Fast Recovery / High Efficiency Diodes ROHS
1.15V@1A 500ns 1A 1kV SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
1.25V@1A 25ns Independent Type 1A 400V SMAF Fast Recovery / High Efficiency Diodes ROHS
1.28V 500ns Independent Type 5A 1kV DO-27 Fast Recovery / High Efficiency Diodes ROHS
1.28V@1A 500ns Independent Type 1A 1kV DO-41 Fast Recovery / High Efficiency Diodes ROHS
1.28V@5A 250ns Independent Type 5A 600V DO-27 Fast Recovery / High Efficiency Diodes ROHS
1.2kV 1.5V@20A Independent Type 54.5A TO-220-2 SiC Diodes ROHS
1.2kV Independent Type 1.4V@5A 19A TO-220-2 SiC Diodes ROHS
1.2kV Independent Type 1.5V@10A 33A TO-220-2 SiC Diodes ROHS
1.34V@8A Independent Type 8A 1.95kV TO-220F-2 Fast Recovery / High Efficiency Diodes ROHS
1.3V 150ns Independent Type 1A 400V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
1.3V 250ns Independent Type 1A 600V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
1.3V 500ns Independent Type 1A 1kV SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
1.3V@1.0A 150ns Independent Type 1A 100V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
1.3V@1.0A 500ns Independent Type 1A 1kV SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
1.3V@1.5A 250ns 1.5A 600V DO-15 Fast Recovery / High Efficiency Diodes ROHS
1.3V@1.5A 500ns Independent Type 1.5A 1kV DO-15 Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns 1A 200V DO-41 Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns Independent Type 1A 100V SOD-123F Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns Independent Type 1A 200V SOD-123 Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns Independent Type 1A 200V SOD-123F Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns Independent Type 1A 200V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns Independent Type 1A 400V DO-41 Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns Independent Type 1A 400V SMAF(DO-214AD) Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns Independent Type 1A 400V SOD-123F Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns Independent Type 1A 50V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 400ns 1A 1kV DO-41 Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns 1A 1kV DO-41 Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns 1A 1kV SOD-123 Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns 1A 1kV SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns 1A 1kV SOD-323 Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns Independent Type 1A 1kV DO-214AC(SMA) Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns Independent Type 1A 1kV SOD-123F Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns Independent Type 1A 1kV SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns Independent Type 1A 1kV SOD-323 Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns Independent Type 1A 800V SOD-123F Fast Recovery / High Efficiency Diodes ROHS
1.3V@2A 160ns Independent Type 2A 1kV SOD-123F Fast Recovery / High Efficiency Diodes ROHS
1.3V@2A 350ns 2A 1kV ABS Fast Recovery / High Efficiency Diodes ROHS
1.3V@2A 500ns Independent Type 2A 1kV DO-15 Fast Recovery / High Efficiency Diodes ROHS
1.3V@2A 500ns Independent Type 2A 1kV SMB Fast Recovery / High Efficiency Diodes ROHS
1.3V@2A 500ns Independent Type 2A 1kV SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
1.3V@5A 500ns 5A 1kV DO-27 Fast Recovery / High Efficiency Diodes ROHS
1.7kV Independent Type 1.7V@10A 14.4A TO-247-2 SiC Diodes ROHS
100V 1 pair in series 1.25V@150mA 215mA SOT-23 Switching Diodes ROHS
100V 680mV@5A 10A ITO-220AB-3 Schottky Diodes ROHS
100V 850mV@3A 3A SOD-123HT Schottky Diodes ROHS
110A 1V@2A 4A 1kV KBP Bridge Rectifiers ROHS
110A 1V@3A 3A 1kV UMSB Bridge Rectifiers ROHS
150A 1V@4A 4A 1kV UMSB Bridge Rectifiers ROHS
150ns 1A 100V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
150ns 1A 200V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
150ns 1A 50V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
175A 1V@4A 8A 1kV GBU Bridge Rectifiers ROHS
1A 1.1V 100V DO-214AC(SMA) Diodes - General Purpose ROHS
1A 1.3V@1A 1kV SOD-123FL Diodes - General Purpose ROHS
1A 1kV 1.3V DO-214AC(SMA) Diodes - General Purpose ROHS
1A 1kV 1.3V SMA-FL Diodes - General Purpose ROHS
1A 1kV SOD-123FL Diodes - General Purpose ROHS
1A 400V 1.1V SMA-FL Diodes - General Purpose ROHS
1A Independent Type 1kV 1.1V DO-214AC(SMA) Diodes - General Purpose ROHS
1A Independent Type 1kV 1.1V SMA-FL Diodes - General Purpose ROHS
1A Independent Type 200V 1.1V DO-214AC(SMA) Diodes - General Purpose ROHS
1A Independent Type 400V 1.1V DO-214AC(SMA) Diodes - General Purpose ROHS
1A Independent Type 600V 1.1V DO-214AC(SMA) Diodes - General Purpose ROHS
2.1V@50A 32ns Independent Type 50A 1.35kV TO-247-2 Fast Recovery / High Efficiency Diodes ROHS
2.2V@15A 40ns Independent Type 15A 1.4kV TO-220C-2L Fast Recovery / High Efficiency Diodes ROHS
2.4V@60A 27ns Independent Type 60A 600V TO-247-2 Fast Recovery / High Efficiency Diodes ROHS
2.8V@60A 75ns Independent Type 60A 1.2kV TO-247-2L Fast Recovery / High Efficiency Diodes ROHS
200A 1.35V@8A 8A 1kV GBL Bridge Rectifiers ROHS
200V Independent Type 1.25V@200mA 200mA SOT-23 Switching Diodes ROHS
20V 450mV@1A 1A SOD-123 Schottky Diodes ROHS
250ns 1A 600V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
250V 1 pair common anode 1.25V@200mA 400mA SOT-23 Switching Diodes ROHS
250V 1 pair in series 1.25V@200mA 200mA SOT-23 Switching Diodes ROHS
250V 1 pair in series 1.25V@200mA 400mA SOT-23 Switching Diodes ROHS
250V 1 pair of common cathodes 1.25V@200mA 200mA SOT-23 Switching Diodes ROHS
250V 1 pair of common cathodes 1.25V@200mA 400mA SOT-23 Switching Diodes ROHS
250V Independent Type 1.25V@200mA 200mA SOT-23 Switching Diodes ROHS
2A 1.3V 200V SMA-FL Diodes - General Purpose ROHS
2A 1kV 1.3V SMA-FL Diodes - General Purpose ROHS
2V@30A 28ns Independent Type 30A 600V TO-220AC Fast Recovery / High Efficiency Diodes ROHS
3.2V@15A 75ns Independent Type 15A 1.2kV TO-220C-2L Fast Recovery / High Efficiency Diodes ROHS
3.2V@8A 70ns Independent Type 8A 1.2kV TO-220C-2L Fast Recovery / High Efficiency Diodes ROHS
30A 1.3V@0.4A 800mA 1kV MBF Bridge Rectifiers ROHS
30A 1.3V@0.4A 800mA 1kV MBS Bridge Rectifiers ROHS
30A 1.3V@1A 1A 1kV ABF Bridge Rectifiers ROHS
30A 1.3V@800mA 800mA 1kV MBF Bridge Rectifiers ROHS
30V 1 pair common anode 200mA 800mV@100mA SOT-23 Schottky Diodes ROHS
30V 1 pair in series 200mA 800mV@100mA SOT-23 Schottky Diodes ROHS
30V 1 pair of common cathodes 200mA 800mV@100mA SOT-23 Schottky Diodes ROHS
30V Independent Type 200mA 800mV@100mA SOT-23 Schottky Diodes ROHS
35A 1.3V@1A 1A 1kV MBF Bridge Rectifiers ROHS
35A 1.3V@1A 1A 600V MBF Bridge Rectifiers ROHS
3A 1.3V@3A 3A 1kV UMSB Bridge Rectifiers ROHS
3A 1kV UMSB Bridge Rectifiers ROHS
40V 1 pair common anode 200mA 1V@40mA SOT-23 Schottky Diodes ROHS
40V 1 pair in series 200mA 1V@40mA SOT-23 Schottky Diodes ROHS
40V 1 pair of common cathodes 200mA 1V@40mA SOT-23 Schottky Diodes ROHS
40V Independent Type 475mV@1500mA 1A SOT-23 Schottky Diodes ROHS
40V Independent Type 500mV@1A 1A SOD-123 Schottky Diodes ROHS
45V 490mV@10A 10A TO-277 Schottky Diodes ROHS
4A 1kV UMSB Bridge Rectifiers ROHS
500ns 1A 800V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
50A 1.3V@1.5A 1.5A 1kV ABS Bridge Rectifiers ROHS
50A 1.3V@2A 2A 1kV ABS Bridge Rectifiers ROHS
50V 1 pair of common cathodes 1V@100mA 200mA SOT-23 Switching Diodes ROHS
55A 1V@1A 2A 1kV KBP Bridge Rectifiers ROHS
55A 1V@2A 2A 1kV ABS Bridge Rectifiers ROHS
60A 1.3V@2A 2A 1kV ABF Bridge Rectifiers ROHS
650V Independent Type 1.5V@10A 30A TO-220-2 SiC Diodes ROHS
650V Independent Type 1.5V@10A 55A TO-220-2 SiC Diodes ROHS
70A 1.3V@1A 2A 1kV ABS Bridge Rectifiers ROHS
70V 1 pair common anode 1.25V@150mA 6ns 200mA SOT-23 Switching Diodes ROHS
70V 1 pair common anode 70mA 1V@15mA SOT-23 Schottky Diodes ROHS
70V 1 pair in series 70mA 1V@15mA SOT-23 Schottky Diodes ROHS
70V 1 pair of common cathodes 1.25V@150mA 6ns 200mA SOT-23 Switching Diodes ROHS
70V 1 pair of common cathodes 70mA 1V@15mA SOT-23 Schottky Diodes ROHS
75A 1.1V@2A 2A 1kV ABF Bridge Rectifiers ROHS
75V 1 pair of common cathodes 1.25V@150mA 215mA SOT-23 Switching Diodes ROHS
75V 1.25V@150mA 215mA SOT-23 Switching Diodes ROHS
75V Independent Type 1.25V@150mA 200mA SOT-23 Switching Diodes ROHS
75V Independent Type 1.25V@150mA 4ns 150mA SOD-323 Switching Diodes ROHS
80A 1.3V@3A 3A 1kV UMSB Bridge Rectifiers ROHS
80A 1.3V@4A 4A 1kV UMSB Bridge Rectifiers ROHS
80V 1 pair common anode 920mV@100mA 100mA SOT-23 Switching Diodes ROHS
80V 1 pair in series 900mV@100mA 100mA SOT-23 Switching Diodes ROHS
80V 1 pair of common cathodes 900mV@100mA 100mA SOT-23 Switching Diodes ROHS
85V 1 pair in series 1.25V@150mA 160mA SOT-23 Switching Diodes ROHS
90A 1.3V@3A 3A 1kV DBF Bridge Rectifiers ROHS
90A 1.3V@3A 3A 1kV UMSB Bridge Rectifiers ROHS
95A 1.3V@4A 4A 1kV UMSB Bridge Rectifiers ROHS
ABS Bridge Rectifiers ROHS
APM16 SF3 FRFET & SIC DIODE 51MO
BRIDGE RECT 1P 1.2KV 30A I4-PAC
BRIDGE RECT 1P 1.2KV 6.6A I4-PAC
BRIDGE RECT 1PHASE 80V 25MA SMT5
BRIDGE RECT 3P 1.2KV 28A I4-PAC
BRIDGE RECT 3P 1.6KV 28A I4-PAC
DIODE ARRAY 45V 15A D2PAK
DIODE ARRAY 45V 20A D2PAK
DIODE ARRAY 45V 20A TO220AB
DIODE ARRAY 60V 10A D2PAK
DIODE ARRAY 60V 10A TO220AB
DIODE ARRAY 60V 15A TO220AB
DIODE ARRAY 60V 20A TO220AB
DIODE ARRAY GP 100V 250MA SOT23
DIODE ARRAY GP 200V 10A D2PAK
DIODE ARRAY GP 200V 10A TO220F
DIODE ARRAY GP 200V 15A TO220-3
DIODE ARRAY GP 200V 16A TO220AB
DIODE ARRAY GP 200V 30A TO3P
DIODE ARRAY GP 200V 30A TO3PN
DIODE ARRAY GP 300V 10A D2PAK
DIODE ARRAY GP 300V 10A TO220F
DIODE ARRAY GP 300V 30A TO3PN
DIODE ARRAY GP 400V 16A TO220AB
DIODE ARRAY GP 400V 8A ITO220AB
DIODE ARRAY GP 400V 8A TO220F
DIODE ARRAY GP 600V 16A TO220AB
DIODE ARRAY GP 600V 30A TO3PN
DIODE ARRAY SCHOTTKY 100V TO220
DIODE ARRAY SCHOTTKY 100V TO220F
DIODE ARRAY SCHOTTKY 45V TO220F
DIODE BIDIR ESD X4DFN2
DIODE FAST P600 200V 200NS 150C
DIODE FERD 100V 20A DPAK
DIODE FERD 100V 20A TO220
DIODE FERD 100V 20A TO220AB
DIODE FERD 100V 30A DPAK
DIODE FERD 100V 30A POWERFLAT
DIODE FERD 100V 30A TO220AB
DIODE FERD 100V 40A D2PAK
DIODE FERD 100V 40A TO220AB
DIODE FERD 100V 40A TO220FPAB
DIODE FERD 45V 20A DPAK
DIODE FERD 50V 20A POWERFLAT
DIODE FERD 60V 20A I2PAK
DIODE FERD 60V 20A POWERFLAT
DIODE GEN PURP 1.2KV 3A TO220F
DIODE GEN PURP 1.5KV 10A TO220F
DIODE GEN PURP 100V 200MA SOD80
DIODE GEN PURP 100V 2A DO220AA
DIODE GEN PURP 125V 200MA DO35
DIODE GEN PURP 150V 200MA DO35
DIODE GEN PURP 15V 150MA DO35
DIODE GEN PURP 1A DO214AC
DIODE GEN PURP 1A SMX
DIODE GEN PURP 1KV 1.5A DO15
DIODE GEN PURP 1KV 1A DO214AC
DIODE GEN PURP 1KV 1A DO219AA TR
DIODE GEN PURP 1KV 1A DO41
DIODE GEN PURP 1KV 1A SMAF
DIODE GEN PURP 1KV 1A SMB
DIODE GEN PURP 1KV 1A SOD123FL
DIODE GEN PURP 1KV 2A DO15
DIODE GEN PURP 1KV 2A DO204AC
DIODE GEN PURP 1KV 3A DO201AD
DIODE GEN PURP 1KV 8A TO277-3
DIODE GEN PURP 200V 10A TO252AA
DIODE GEN PURP 200V 16A TO220AC
DIODE GEN PURP 200V 1A DO214AC
DIODE GEN PURP 200V 1A SOD123FL
DIODE GEN PURP 200V 20A TO220F
DIODE GEN PURP 200V 20A TO252AA
DIODE GEN PURP 200V 2A DO214AA
DIODE GEN PURP 200V 2A DO220AA
DIODE GEN PURP 200V 30A TO220F
DIODE GEN PURP 200V 3A DO214AB
DIODE GEN PURP 200V 5A TO220F-2L
DIODE GEN PURP 2KV 500MA DO214AC
DIODE GEN PURP 400V 20A TO220F
DIODE GEN PURP 400V 60A TO247-2
DIODE GEN PURP 400V 8A TO220AC
DIODE GEN PURP 400V 8A TO277-3
DIODE GEN PURP 50V 200MA SOD80
DIODE GEN PURP 600V 10A TO220F
DIODE GEN PURP 600V 15A TO220-2L
DIODE GEN PURP 600V 15A TO220F
DIODE GEN PURP 600V 16A TO220AC
DIODE GEN PURP 600V 1A AXIAL
DIODE GEN PURP 600V 1A MICRO SMA
DIODE GEN PURP 600V 30A TO220-2L
DIODE GEN PURP 600V 30A TO220F
DIODE GEN PURP 600V 30A TO247-2
DIODE GEN PURP 600V 60A TO247-2
DIODE GEN PURP 600V 60A TO247-3
DIODE GEN PURP 600V 75A TO247-2
DIODE GEN PURP 600V 8A TO220-2
DIODE GEN PURP 600V 8A TO220-2L
DIODE GEN PURP 600V 8A TO220F-2L
DIODE GEN PURP 600V 8A TO252AA
DIODE GEN PURP 600V 8A TO277-3
DIODE GEN PURP 6KV 100MA AXIAL
DIODE GEN PURP 70V 200MA SOD80
DIODE GEN PURP 800V 1A DO214AC
DIODE GP 200V 1A DO219AA T&R
DIODE GP 200V 1A DO219AA TR
DIODE SCHOT 65V 5A TO220 FM
DIODE SCHOT 80V 20A TO220 FM
DIODE SCHOTTKY 1.2KV 32A D2PAK-3
DIODE SCHOTTKY 100V 10A TO277-3
DIODE SCHOTTKY 100V 12A TO277-3
DIODE SCHOTTKY 100V 15A TO277-3
DIODE SCHOTTKY 100V 20A TO277-3
DIODE SCHOTTKY 100V 8A TO277-3
DIODE SCHOTTKY 120V 15A TO277-3
DIODE SCHOTTKY 150V 10A TO277-3
DIODE SCHOTTKY 150V 12A TO277-3
DIODE SCHOTTKY 150V 20A TO277-3
DIODE SCHOTTKY 30V 5A DO214AD
DIODE SCHOTTKY 40V 3A SOD123HE
DIODE SCHOTTKY 40V 5A TO277-3
DIODE SCHOTTKY 40V 750MA SOT23-3
DIODE SCHOTTKY 45V 10A TO277-3
DIODE SCHOTTKY 50V 15A TO277-3
DIODE SCHOTTKY 50V 20A TO277-3
DIODE SCHOTTKY 60V 10A TO277-3
DIODE SCHOTTKY 60V 20A TO277-3
DIODE SCHOTTKY 60V 3A SOD123HE
DIODE SCHOTTKY 60V 5A TO277-3
DIODE SCHOTTKY 90V 4A TO220F-2L
DIODE SIC 1200V 10A TO247
DIODE SIC 1200V 15A TO247
DIODE SIC 650V 23.6A D2PAK-3
DIODE SIC 650V 6A TO220F-2FS
DIODE SIL CARB 1.2KV 17A TO247-2
DIODE SIL CARB 1.2KV 20A TO220L
DIODE SIL CARB 1.2KV 21A D2PAK-3
DIODE SIL CARB 1.2KV 25A TO247-3
DIODE SIL CARB 1.2KV 32A D2PAK
DIODE SIL CARB 1.2KV 46A TO247-2
DIODE SIL CARB 1.2KV 77A TO247-2
DIODE SIL CARB 650V 11.5A TO247
DIODE SIL CARB 650V 11.6A 4PQFN
DIODE SIL CARB 650V 15A TO220-2L
DIODE SIL CARB 650V 20A D2PAK-3
DIODE SIL CARB 650V 26A TO247-2
DIODE SIL CARB 650V 27A D2PAK-2
DIODE SIL CARB 650V 37A TO247-2
DIODE SIL CARB 650V 48A TO247-2
DIODE SIL CARB 650V 50A TO247-2
DIODE SIL CARB 650V 7.2A TO247-3
DIODE SIL CARB 650V 73A D2PAK-2
DIODE SIL CARB 650V 8.8A TO220L
DIODE SIL CARB 650V 8A TO220-2
DIODE SIL CARB 650V 9.1A DPAK
DIODE SIL CARBIDE 650V 18A DPAK
DIODE SIL CARBIDE 650V 73A D2PAK
DIODE TVS 160VR 2200W FOLDBACK
DIODE TVS 180VR 2200W FOLDBACK
DIODE VAR CAPAC 30V 33PF SOT23-3
DIODE VARIABLE CAP CC SOT23-3
DIODE ZENER 10.4V 500MW SOD80
DIODE ZENER 5.4V 500MW SOD80
DIODE ZENER ARRAY 6.8V SMD5
DO-15 1000V 1.5A Diodes Rectif
DO-15 600V 1.5A Diodes Rectifi
DO-15 Fast Recovery / High Efficiency Diodes ROHS
DO-201AD 1000V 3.0A Diodes Rec
DO-201AD 400V 3.0A Diodes Rect
DO-27 Fast Recovery / High Efficiency Diodes ROHS
DO-35 Diodes - Variable Capacitance ROHS
DO-41 Diodes - General Purpose ROHS
DO-41 Fast Recovery / High Efficiency Diodes ROHS
ESD SOT23 24V BIDIR AECQ101
ESDHD05BF/DFN1006/RE EL 7" Q1/T1
ESDHD05UB/SOD523/REE L 7" Q1/T1
ESDHD15BF/DFN1006/RE EL 7" Q1/T1
FM-4 Fast Recovery / High Efficiency Diodes ROHS
GBU Bridge Rectifiers ROHS
HI SIDE REV BIAS PROTECT 30V MLP
IGBT Modules IGBT Module w/ IGBT & Diode
Independent Type 14.7V~15.3V 500mW 15V SOD-123 Zener Diodes ROHS
Independent Type 1A 1.3V 600V SOD-123FL Diodes - General Purpose ROHS
Independent Type 1A 1.3V@1A 100V SOD-123FL Diodes - General Purpose ROHS
Independent Type 1A 1.3V@1A 200V SOD-123FL Diodes - General Purpose ROHS
Independent Type 1A 1.3V@1A 400V SOD-123FL Diodes - General Purpose ROHS
Independent Type 3A 1kV 1.3V@3A SMBF-1 Diodes - General Purpose ROHS
ITO220ABW Bridge Rectifiers ROHS
LL-34 Switching Diodes ROHS
LOW SIDE REV BIAS POLAR PROTECT
MBF Bridge Rectifiers ROHS
R-6 1000V 6.0A Diodes Rectifie
R-6 600V 6.0A Diodes Rectifier
R-6 Fast Recovery / High Efficiency Diodes ROHS
RECTIFIER, SCHOTTKY, LOW VF, 1A,
Rectifiers 1A 1000V GP
Rectifiers 1A, 1000V, SM
Rectifiers 3A 400V GP
Rectifiers GP Si Rectifier SMA,1A,600V,GP
Schottky Diodes & Rectifiers 1A 40V Schottky
Schottky Diodes & Rectifiers Vr/20V Io/1A T/R
SIC DIODE, 650V, 40A, TO-247-3,
SIC DIODE, 650V, 50A, TO-247-2
SMA Schottky Diodes ROHS
SMAF 1000V 1.0A Diodes Rectifi
SOD-123 Diodes - General Purpose ROHS
SOD-123FL 400V 1.0A Diodes Rec
SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
SOD-323 Bi 11V 7A TVS Diodes ES
SOP-8 Synchronous Rectifier Controllers ROHS
SOT-227 Fast Recovery / High Efficiency Diodes ROHS
SOT-23 Switching Diodes ROHS
THYRISTOR 28V 100A 8SOIC
THYRISTOR PROTECT BIDIR 4A SMD
TO-220 Fast Recovery / High Efficiency Diodes ROHS
TO-220AC Fast Recovery / High Efficiency Diodes ROHS
TO-220F Fast Recovery / High Efficiency Diodes ROHS
TO-220F-2 Fast Recovery / High Efficiency Diodes ROHS
TO-220HF Fast Recovery / High Efficiency Diodes ROHS
TO-247 Fast Recovery / High Efficiency Diodes ROHS
TO-247 Schottky Diodes ROHS
TO-247-2 Fast Recovery / High Efficiency Diodes ROHS
TO-247-2L Fast Recovery / High Efficiency Diodes ROHS
TO-247-3 Schottky Diodes ROHS
TO-247AC Fast Recovery / High Efficiency Diodes ROHS
TO-252 Fast Recovery / High Efficiency Diodes ROHS
TO-3P Fast Recovery / High Efficiency Diodes ROHS
TO-3PB Fast Recovery / High Efficiency Diodes ROHS
TO-3PF Fast Recovery / High Efficiency Diodes ROHS
TO-3PN Fast Recovery / High Efficiency Diodes ROHS
TVS DIODE 15VWM 24VWM SOD323
TVS DIODE 15VWM 26VC 2X3DFN
TVS DIODE 1VWM 5.2VC 2DFN
TVS DIODE 1VWM 6VC 2DFN
TVS DIODE 21.5VC ST0201
TVS DIODE 24VWM 36.5VC 3QFN
TVS DIODE 24VWM 40VC SOT23-3
TVS DIODE 24VWM 41VC SOT323-3
TVS DIODE 24VWM 50VC SOT23-3
TVS DIODE 25.5VWM 43VC SOT23-3
TVS DIODE 25.5VWM 43VC SOT323-3
TVS DIODE 26.5VWM 44VC SOT323-3
TVS DIODE 3.3VWM 36VC SOD323
TVS DIODE 3.6VWM 3VC SOT23-5
TVS DIODE 3.6VWM 6.5VC SOT23-5
TVS DIODE 35VWM 59VC SOT23-3
TVS DIODE 35VWM 59VC SOT323-3
TVS DIODE 36VWM 61VC SOT323-3
TVS DIODE 5.5VWM 0201
TVS DIODE 5.5VWM 10VC 0201
TVS DIODE 5.5VWM 11VC ST0201
TVS DIODE 5.5VWM 6UDFN
TVS DIODE 5.5VWM 8.2VC 2X2DFN
TVS DIODE 5.5VWM 8.2VC 2X3DFN
TVS DIODE 5.5VWM 8VC ST0201
TVS DIODE 5.5VWM SMD5
TVS DIODE 5VWM 15VC 10UDFN
TVS DIODE 5VWM 20VC DFN1006
TVS DIODE 5VWM 30VC SC88/SC70-6
TVS DIODE 5VWM 8.2VC 2X2DFN
TVS DIODE 5VWM 9.8VC SOD923
TVS DIODE 5VWM SOD923
UMSB Bridge Rectifiers ROHS
VARISTOR 0402
VARISTOR 17V 0402
VARISTOR 17V 0603
VARISTOR 25V 0603
VARISTOR 30V 0603
VARISTOR 42V 15A 0603
VARISTOR 42V 8A 0603
VARISTOR 50V 0603
VARISTOR 50V 0805
VARISTOR 8V 3A 0402
VARISTOR 8V 5A 0201

<< Prev Next >>