onsemi TVS Diodes ESDR0524SMUTAG

Description
15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
Request a Quote Datasheet
Description
15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESDR0524SMUTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

Buy Now Datasheet
TVS Diodes - ESDR0524SMUTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

Buy Now Datasheet
TVS Diodes - ESDR0524SMUTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)

Buy Now Datasheet
 - ESDR0524SMUTAG - Rochester Electronics
Newburyport, MA, United States
TVS DIODE 5VWM 15VC 10UDFN

TVS DIODE 5VWM 15VC 10UDFN

Supplier's Site Datasheet
TVS - TVS - Diodes - ESDR0524SMUTAG - 774255-ESDR0524SMUTAG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESDR0524SMUTAG
774255-ESDR0524SMUTAG
TVS - TVS - Diodes - ESDR0524SMUTAG 774255-ESDR0524SMUTAG
Manufacturer: ON Semiconductor Win Source Part Number: 774255-ESDR0524SMUTA G Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 125°C (TJ) Package: 10-UFDFN Applications: HDMI Mounting: SMD Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 5V (Maximum) Current - Peak Pulse (10/1000μs): 1A (8/20μs) Power Line Protection: No Capacitance @ Frequency: 0.5pF @ 1MHz Categories: Circuit Protection Minimum Breakdown Voltage: 5.5V Manufacturer Package: 10-UDFN (2.5x1) Maximum Clamping Voltage: 15V ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 774255-ESDR0524SMUTAG
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 125°C (TJ)
Package: 10-UFDFN
Applications: HDMI
Mounting: SMD
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V (Maximum)
Current - Peak Pulse (10/1000μs): 1A (8/20μs)
Power Line Protection: No
Capacitance @ Frequency: 0.5pF @ 1MHz
Categories: Circuit Protection
Minimum Breakdown Voltage: 5.5V
Manufacturer Package: 10-UDFN (2.5x1)
Maximum Clamping Voltage: 15V
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5 V 15 V TVS Protection Diode - 144-ESDR0524SMUTAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 V 15 V TVS Protection Diode
144-ESDR0524SMUTAG
5 V 15 V TVS Protection Diode 144-ESDR0524SMUTAG
ON SEMICONDUCTOR ESDR0524SMUTAG TVS Diode, ESDR Series, 5 V, 15 V, UDFN, 10 Pins Product overview: ESDR0524SMUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5 V, 15 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5 V, 15 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDR0524SMUTAG can be used for catalog matching and distributor lookup.

ON SEMICONDUCTOR ESDR0524SMUTAG TVS Diode, ESDR Series, 5 V, 15 V, UDFN, 10 Pins Product overview: ESDR0524SMUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5 V, 15 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5 V, 15 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESDR0524SMUTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESDR0524SMUTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESDR0524SMUTAG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESDR0524SMUTAG
TVS DIODE 5VWM 15VC 10UDFN

TVS DIODE 5VWM 15VC 10UDFN

Supplier's Site
TVS Diodes ESDR0524SMUTAG
TVS DIODE 5VWM 15VC 10UDFN

TVS DIODE 5VWM 15VC 10UDFN

Supplier's Site Datasheet
Tvs-Diode, 5V, Udfn, Full Reel; Product Range Onsemi - 52T7797 - Newark, An Avnet Company
Chicago, IL, United States
Tvs-Diode, 5V, Udfn, Full Reel; Product Range Onsemi
52T7797
Tvs-Diode, 5V, Udfn, Full Reel; Product Range Onsemi 52T7797
TVS-DIODE, 5V, uDFN, FULL REEL; Product Range:ESDR Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:15V; Diode Case Style:UDFN; No. of Pins:10Pins; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:6V RoHS Compliant: Yes

TVS-DIODE, 5V, uDFN, FULL REEL; Product Range:ESDR Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:15V; Diode Case Style:UDFN; No. of Pins:10Pins; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number ESDR0524SMUTAGOSDKR-ND ESDR0524SMUTAG 774255-ESDR0524SMUTAG 144-ESDR0524SMUTAG ESDR0524SMUTAG ESDR0524SMUTAG 52T7797
Product Name TVS Diodes TVS - TVS - Diodes - ESDR0524SMUTAG 5 V 15 V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs-Diode, 5V, Udfn, Full Reel; Product Range Onsemi
Configuration Single Single
Package 10-UFDFN UFN Tape and Reel 10-UDFN (2.5x1) 10-UFDFN
VC 15 volts 15 volts 15 volts 15 volts
VBR 5.5 volts 5.5 volts 5.5 volts 5.5 volts
IFSM 1 amps
Unlock Full Specs
to access all available technical data