Win Source Part Number: 1017430-ESDCAN04-2BW
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, CAN
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 25.5V
Voltage - Breakdown (Min): 27.5V
Voltage - Clamping (Max) @ Ipp: 43V
Power - Peak Pulse: 170W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3.7A (8/20µs)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18465-6,497-1846
Base Product Number: ESDCAN04
STMicroelectronics ESDCAN04-2BWY
STMicroelectronics ESDCAN04-2BWY
STMicroelectronics ESDCAN04-2BWY
43V Clamp 3.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
43V Clamp 3.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
43V Clamp 3.7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
TVS DIODE 25.5VWM 43VC SOT323-3
3.7A@(8/20us) 170W 43V 27.5V 25.5V SOT-323-3 Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS Diodes / ESD Suppressors DFD PROTECTION
TVS DIODE 25.5VWM 43VC SOT323-3
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1017430-ESDCAN04-2BWY | 1923832 | 1924255P | 497-18465-2-ND | ESDCAN04-2BWY | ESDCAN04-2BWY | ESDCAN04-2BWY | ESDCAN04-2BWY |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes / ESD Suppressors | TVS Diodes |
| Package | SOT323; SC-70, SOT-323 | SOT23; Sot-23 | SOT23; SOT-23 | SOT323; SC-70, SOT-323 | SOT323; SOT-323-3 | SOT323 | SOT-323-3L | SOT323; SC-70, SOT-323 |
| Peak Pulse Power | 170 watts | 170 watts | 170 watts | 170 watts | 170 watts | |||
| VC | 43 volts | 43 volts | 43 volts | 43 volts | 43 volts | |||
| VBR | 27.5 volts | 27.5 volts | 27.5 volts | 27.5 volts | 27.5 volts | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |