Manufacturer: onsemi
Category: Circuit Protection- Transient Voltage Suppressors (TVS)- Mixed Technology
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Obsolete
Base Product Number: FR015L3
Mounting Type: Surface Mount
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-MicroFET (2x2)
Voltage - Clamping: 15V
Number of Circuits: 1
TVS DEVICE MIXED 15V 6MICROFET
TVS Diodes / ESD Suppressors LS Revrse Bias/Rvrse Polarity Protector
LOW SIDE REV BIAS POLAR PROTECT
TVS DIODE, UNIDIREC, 20V, WDFN-6 ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | FR015L3EZ | FR015L3EZ | FR015L3EZ | 54AH8782 | |
| Product Name | Circuit Protection- Transient Voltage Suppressors (TVS)- Mixed Technology | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | TVS Diodes / ESD Suppressors | Mixed Technology | Tvs Diode, Unidirec, 20V, Wdfn-6 Rohs Compliant Onsemi |
| Package | 6-WDFN Exposed Pad | 6-MicroFET (2x2) | MLP-6 |